Cirrus Logic, Inc. Low Cost Stereo DAC WM8725

Description
WM8725 is a high-performance stereo DAC designed for use in portable audio equipment, video CD players and similar applications. It comprises selectable normal or I²S compatible serial data interfaces for 16 to 24-bit digital inputs, high performance digital filters, and Delta Sigma output DACs, achieving an excellent 99 dB signal-to-noise performance. The device is available in a 14-pin SO package that offers selectable mute and de-emphasis functions using a minimum of external components. Features Stereo DAC with input sampling from 8kHz to 96kHz delta-sigma design with 64x oversampling 99 dB SNR performance Right justified or I²S input data format System clock 256fs or 384fs Additional mute feature Supply range 3V to 5V 14-pin SOIC package
Datasheet
Description
WM8725 is a high-performance stereo DAC designed for use in portable audio equipment, video CD players and similar applications. It comprises selectable normal or I²S compatible serial data interfaces for 16 to 24-bit digital inputs, high performance digital filters, and Delta Sigma output DACs, achieving an excellent 99 dB signal-to-noise performance. The device is available in a 14-pin SO package that offers selectable mute and de-emphasis functions using a minimum of external components. Features Stereo DAC with input sampling from 8kHz to 96kHz delta-sigma design with 64x oversampling 99 dB SNR performance Right justified or I²S input data format System clock 256fs or 384fs Additional mute feature Supply range 3V to 5V 14-pin SOIC package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Cost Stereo DAC - WM8725 - Cirrus Logic, Inc.
Austin, TX, USA
Low Cost Stereo DAC
WM8725
Low Cost Stereo DAC WM8725
WM8725 is a high-performance stereo DAC designed for use in portable audio equipment, video CD players and similar applications. It comprises selectable normal or I²S compatible serial data interfaces for 16 to 24-bit digital inputs, high performance digital filters, and Delta Sigma output DACs, achieving an excellent 99 dB signal-to-noise performance. The device is available in a 14-pin SO package that offers selectable mute and de-emphasis functions using a minimum of external components. Features Stereo DAC with input sampling from 8kHz to 96kHz delta-sigma design with 64x oversampling 99 dB SNR performance Right justified or I²S input data format System clock 256fs or 384fs Additional mute feature Supply range 3V to 5V 14-pin SOIC package

WM8725 is a high-performance stereo DAC designed for use in portable audio equipment, video CD players and similar applications. It comprises selectable normal or I²S compatible serial data interfaces for 16 to 24-bit digital inputs, high performance digital filters, and Delta Sigma output DACs, achieving an excellent 99 dB signal-to-noise performance. The device is available in a 14-pin SO package that offers selectable mute and de-emphasis functions using a minimum of external components.

Features

  • Stereo DAC with input sampling from 8kHz to 96kHz
  • delta-sigma design with 64x oversampling
  • 99 dB SNR performance
  • Right justified or I²S input data format
  • System clock 256fs or 384fs
  • Additional mute feature
  • Supply range 3V to 5V
  • 14-pin SOIC package
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number WM8725
Product Name Low Cost Stereo DAC
Package Type 14 SOIC
Unlock Full Specs
to access all available technical data

Similar Products

DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter - DAC0832LCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Digital to Analogue Converters - 5238418 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type Msop
Features Single-Supply
View Details
Universal Semiconductor, Inc.
Specs
Package Type SOIC; DIP; CERDIP, Leadless Chip Carrier, Die
Production Status Full-Production
Screening Level Commercial; Industrial
View Details