Cirrus Logic, Inc. 100 dB, Variable Sample Rate D/A Converter with Charge Pump, Line Driver and Software Control WM8523

Description
The WM8523 is a stereo digital/analog converter (DAC) with integral charge pump and software control interface to provide 2 VRMS line driver outputs using a single 3.3 V power supply rail. This IC features ground referenced outputs and the use of a DC servo to eliminate the use of line driving coupling capacitors as well as power on pops and clicks. The device is controlled and configured either via the I²C/SPI compliant serial control interface or a hardware control interface and supports audio sampling rates between 8 kHz and 192 kHz using all common MCLK/fs ratios. Master and Slave modes are available and de-emphasis is also supported. Features Digital volume control from -100 dB to +12 dB I²C/SPI compatible and hardware control modes Data formats: LJ, RJ, I²S, DSP De-emphasis supported Maximum 1 mV DC offset on line outputs
Datasheet
Description
The WM8523 is a stereo digital/analog converter (DAC) with integral charge pump and software control interface to provide 2 VRMS line driver outputs using a single 3.3 V power supply rail. This IC features ground referenced outputs and the use of a DC servo to eliminate the use of line driving coupling capacitors as well as power on pops and clicks. The device is controlled and configured either via the I²C/SPI compliant serial control interface or a hardware control interface and supports audio sampling rates between 8 kHz and 192 kHz using all common MCLK/fs ratios. Master and Slave modes are available and de-emphasis is also supported. Features Digital volume control from -100 dB to +12 dB I²C/SPI compatible and hardware control modes Data formats: LJ, RJ, I²S, DSP De-emphasis supported Maximum 1 mV DC offset on line outputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 dB, Variable Sample Rate D/A Converter with Charge Pump, Line Driver and Software Control - WM8523 - Cirrus Logic, Inc.
Austin, TX, USA
100 dB, Variable Sample Rate D/A Converter with Charge Pump, Line Driver and Software Control
WM8523
100 dB, Variable Sample Rate D/A Converter with Charge Pump, Line Driver and Software Control WM8523
The WM8523 is a stereo digital/analog converter (DAC) with integral charge pump and software control interface to provide 2 VRMS line driver outputs using a single 3.3 V power supply rail. This IC features ground referenced outputs and the use of a DC servo to eliminate the use of line driving coupling capacitors as well as power on pops and clicks. The device is controlled and configured either via the I²C/SPI compliant serial control interface or a hardware control interface and supports audio sampling rates between 8 kHz and 192 kHz using all common MCLK/fs ratios. Master and Slave modes are available and de-emphasis is also supported. Features Digital volume control from -100 dB to +12 dB I²C/SPI compatible and hardware control modes Data formats: LJ, RJ, I²S, DSP De-emphasis supported Maximum 1 mV DC offset on line outputs

The WM8523 is a stereo digital/analog converter (DAC) with integral charge pump and software control interface to provide 2 VRMS line driver outputs using a single 3.3 V power supply rail. This IC features ground referenced outputs and the use of a DC servo to eliminate the use of line driving coupling capacitors as well as power on pops and clicks. The device is controlled and configured either via the I²C/SPI compliant serial control interface or a hardware control interface and supports audio sampling rates between 8 kHz and 192 kHz using all common MCLK/fs ratios. Master and Slave modes are available and de-emphasis is also supported.

Features

  • Digital volume control from -100 dB to +12 dB
  • I²C/SPI compatible and hardware control modes
  • Data formats: LJ, RJ, I²S, DSP
  • De-emphasis supported
  • Maximum 1 mV DC offset on line outputs
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number WM8523
Product Name 100 dB, Variable Sample Rate D/A Converter with Charge Pump, Line Driver and Software Control
Interface Type SPI; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1377798-AMC7924PAPR - Win Source Electronics
Specs
Interface Type SPI; SPI
Operating Temperature -40 to 125 C (-40 to 257 F)
Sample Rate 250 kSamples/Sec
View Details
2 suppliers
Digital to Analogue Converters - 7591020 - RS Components, Ltd.
Specs
Package Type DIP; Pdip
Features Single-Supply
Pins 20
View Details
Dual 3.3 V 24 bit TSSOP Digital-to-Analog Converter IC - 768-WM8524GEDT/R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type TSSOP
Resolution 24 bits
Operating Temperature -40 C (-40 F)
View Details