Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8718S WM8718S

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 213994-WM8718S Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSP, I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 5.5 V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 213994-WM8718S Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSP, I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 5.5 V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8718S
213994-WM8718S
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8718S 213994-WM8718S
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 213994-WM8718S Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSP, I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 5.5 V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 213994-WM8718S
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSP, I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
24BIT Digital-to-Analog Converter IC - 768-WM8718S - ERSAELECTRONICS PTE. LTD.
Singapore
24BIT Digital-to-Analog Converter IC
768-WM8718S
24BIT Digital-to-Analog Converter IC 768-WM8718S
IC DAC 24BIT STEREO DIFF 20SSOP Product overview: WM8718S from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-WM8718S can be used for catalog matching and distributor lookup.

IC DAC 24BIT STEREO DIFF 20SSOP Product overview: WM8718S from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-WM8718S can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 213994-WM8718S 768-WM8718S
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8718S 24BIT Digital-to-Analog Converter IC
Interface Type DSP, I2S DSP, I2S
Package Type SOP; SSOP; 20-SSOP Tube/Rail
Packing Method Tube; Tube/Rail Tube/Rail
Unlock Full Specs
to access all available technical data