Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM1824BGEDT/R WM1824BGEDT/R

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1117964-WM1824BGEDT/ R Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1117964-WM1824BGEDT/ R Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WM1824BGEDT/R is a 24-bit, 192kHz stereo digital-to-analog converter (DAC) designed for audio applications. It features a ground-referenced line driver output capable of delivering 2Vrms using a single 3.3V power supply. The device incorporates a charge pump and a DC servo, which eliminates the need for coupling capacitors and reduces power-on pops and clicks. This DAC supports audio sampling rates from 8kHz to 192kHz and operates in slave mode with an I¬=S input data format. It has a signal-to-noise ratio (SNR) of 106dB (A-weighted) and a total harmonic distortion (THD) of -87dB at -1dBFS. The device also features a mute attenuation of 120dB and maintains a DC offset of less than 1mV on the line outputs. The WM1824BGEDT/R is packaged in a 16-lead TSSOP format and is suitable for a variety of consumer digital audio applications, including gaming consoles, set-top boxes, A/V receivers, DVD players, and digital TVs. It operates within a temperature range of -40°C to 85°C, making it versatile for different environments.

Datasheet Summary
Powered by GS/AI

The WM1824BGEDT/R is a 24-bit, 192kHz stereo digital-to-analog converter (DAC) designed for audio applications. It features a ground-referenced line driver output capable of delivering 2Vrms using a single 3.3V power supply. The device incorporates a charge pump and a DC servo, which eliminates the need for coupling capacitors and reduces power-on pops and clicks. This DAC supports audio sampling rates from 8kHz to 192kHz and operates in slave mode with an I¬=S input data format. It has a signal-to-noise ratio (SNR) of 106dB (A-weighted) and a total harmonic distortion (THD) of -87dB at -1dBFS. The device also features a mute attenuation of 120dB and maintains a DC offset of less than 1mV on the line outputs. The WM1824BGEDT/R is packaged in a 16-lead TSSOP format and is suitable for a variety of consumer digital audio applications, including gaming consoles, set-top boxes, A/V receivers, DVD players, and digital TVs. It operates within a temperature range of -40°C to 85°C, making it versatile for different environments.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM1824BGEDT/R
1117964-WM1824BGEDT/R
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM1824BGEDT/R 1117964-WM1824BGEDT/R
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1117964-WM1824BGEDT/ R Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1117964-WM1824BGEDT/R
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
24BIT Digital-to-Analog Converter IC
768-WM1824BGEDT/R
24BIT Digital-to-Analog Converter IC 768-WM1824BGEDT/R
IC DAC/AUDIO 24BIT 192K 16TSSOP Product overview: WM1824BGEDT/R from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-WM1824BGEDT/R can be used for catalog matching and distributor lookup.

IC DAC/AUDIO 24BIT 192K 16TSSOP Product overview: WM1824BGEDT/R from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-WM1824BGEDT/R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - WM1824BGEDT/R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
WM1824BGEDT/R
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose WM1824BGEDT/R
IC DAC/AUDIO 24BIT 192K 16TSSOP

IC DAC/AUDIO 24BIT 192K 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1117964-WM1824BGEDT/R 768-WM1824BGEDT/R WM1824BGEDT/R
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM1824BGEDT/R 24BIT Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type I2S I2S
Package Type SOP; SSOP; TSSOP; 16-TSSOP Tape & Reel (TR) SSOP
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1915248 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Dip
Features Single-Supply
View Details
ADS1202 Current Shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV Input, 16-Bit Resolution - ADS1202IPWT - Texas Instruments
Specs
Interface Type Serial
Package Type TSSOP
Screening Level Catalog
View Details
3 suppliers
 - SI4738-C40-GU - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type SOP; SSOP; SSOP-24
Packing Method Tube; Tube
View Details