Cirrus Logic, Inc. High-Performance, Low Cost 32-Bit Audio Processor CS48520

Description
The 32-bit CS48520 and CS48540 audio DSPs are designed to enable unique digital signal processing audio software features for flat-panel digital television applications. The CS48520 and CS48540 ICs give OEMs a cost-effective and simple-to-design solution capable of providing an extensive selection of audio features that allow OEMs to provide consumers with enhanced audio features and maximize the flat-panel television’s overall audio system. The CS48520 provides four channels of in/out audio and is ideally designed for two or 2.1-channel stereo applications, whereas the CS48540 provides eight channels of in/out audio and is targeted for multi-channel systems. Among the consumer features that can be implemented using the CS48500 family: Multi-channel and virtual surround sound, Dynamic volume control, Enhanced listening modes, Bass management, Speaker and cabinet tuning, Automatic room equalization, A/V sync delay. To assist manufacturers, Cirrus Logic also provides DSP Composer™, a PC-based graphical interface software tool designed to give engineers a simple, powerful user interface from which to configure the audio processing performed by the ICs. Support for home audio applications is through a third party. Please contact your local sales representative for information. Features Multi-channel 32-bit audio post processing at 150 MHz Up to 12 channels of 32-bit PCM input Up to 6 channels of DSD input (SACD) Up to 12 channels of 32-bit PCM output 192 kHz SPDIF Tx SPI™/I²C® master/slave serial control port Low power standby: 350 µW Hardware watchdog timer Up to 19 GPIOs available Dual clock domains on PCM input Dual processing paths on PCM output Customer software security keys Large on-chip X, Y, and program RAM & ROM Programmable via DSP composer Licensed 3rd party audio processing algorithms in ROM Dolby Headphone® 2 & Dolby® Virtual Speaker® SRS TruSurround XT® Dolby® ProLogic® II & Dolby® ProLogic® IIx SRS® CSII® Cirrus Logic original surround Licensed 3rd party algorithms or custom firmware can be downloaded through SPI™/I²C®port Audistry BBE Neural surround DTS Neo:6™
Datasheet
Description
The 32-bit CS48520 and CS48540 audio DSPs are designed to enable unique digital signal processing audio software features for flat-panel digital television applications. The CS48520 and CS48540 ICs give OEMs a cost-effective and simple-to-design solution capable of providing an extensive selection of audio features that allow OEMs to provide consumers with enhanced audio features and maximize the flat-panel television’s overall audio system. The CS48520 provides four channels of in/out audio and is ideally designed for two or 2.1-channel stereo applications, whereas the CS48540 provides eight channels of in/out audio and is targeted for multi-channel systems. Among the consumer features that can be implemented using the CS48500 family: Multi-channel and virtual surround sound, Dynamic volume control, Enhanced listening modes, Bass management, Speaker and cabinet tuning, Automatic room equalization, A/V sync delay. To assist manufacturers, Cirrus Logic also provides DSP Composer™, a PC-based graphical interface software tool designed to give engineers a simple, powerful user interface from which to configure the audio processing performed by the ICs. Support for home audio applications is through a third party. Please contact your local sales representative for information. Features Multi-channel 32-bit audio post processing at 150 MHz Up to 12 channels of 32-bit PCM input Up to 6 channels of DSD input (SACD) Up to 12 channels of 32-bit PCM output 192 kHz SPDIF Tx SPI™/I²C® master/slave serial control port Low power standby: 350 µW Hardware watchdog timer Up to 19 GPIOs available Dual clock domains on PCM input Dual processing paths on PCM output Customer software security keys Large on-chip X, Y, and program RAM & ROM Programmable via DSP composer Licensed 3rd party audio processing algorithms in ROM Dolby Headphone® 2 & Dolby® Virtual Speaker® SRS TruSurround XT® Dolby® ProLogic® II & Dolby® ProLogic® IIx SRS® CSII® Cirrus Logic original surround Licensed 3rd party algorithms or custom firmware can be downloaded through SPI™/I²C®port Audistry BBE Neural surround DTS Neo:6™
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance, Low Cost 32-Bit Audio Processor - CS48520 - Cirrus Logic, Inc.
Austin, TX, USA
High-Performance, Low Cost 32-Bit Audio Processor
CS48520
High-Performance, Low Cost 32-Bit Audio Processor CS48520
The 32-bit CS48520 and CS48540 audio DSPs are designed to enable unique digital signal processing audio software features for flat-panel digital television applications. The CS48520 and CS48540 ICs give OEMs a cost-effective and simple-to-design solution capable of providing an extensive selection of audio features that allow OEMs to provide consumers with enhanced audio features and maximize the flat-panel television’s overall audio system. The CS48520 provides four channels of in/out audio and is ideally designed for two or 2.1-channel stereo applications, whereas the CS48540 provides eight channels of in/out audio and is targeted for multi-channel systems. Among the consumer features that can be implemented using the CS48500 family: Multi-channel and virtual surround sound, Dynamic volume control, Enhanced listening modes, Bass management, Speaker and cabinet tuning, Automatic room equalization, A/V sync delay. To assist manufacturers, Cirrus Logic also provides DSP Composer™, a PC-based graphical interface software tool designed to give engineers a simple, powerful user interface from which to configure the audio processing performed by the ICs. Support for home audio applications is through a third party. Please contact your local sales representative for information. Features Multi-channel 32-bit audio post processing at 150 MHz Up to 12 channels of 32-bit PCM input Up to 6 channels of DSD input (SACD) Up to 12 channels of 32-bit PCM output 192 kHz SPDIF Tx SPI™/I²C® master/slave serial control port Low power standby: 350 µW Hardware watchdog timer Up to 19 GPIOs available Dual clock domains on PCM input Dual processing paths on PCM output Customer software security keys Large on-chip X, Y, and program RAM & ROM Programmable via DSP composer Licensed 3rd party audio processing algorithms in ROM Dolby Headphone® 2 & Dolby® Virtual Speaker® SRS TruSurround XT® Dolby® ProLogic® II & Dolby® ProLogic® IIx SRS® CSII® Cirrus Logic original surround Licensed 3rd party algorithms or custom firmware can be downloaded through SPI™/I²C®port Audistry BBE Neural surround DTS Neo:6™

The 32-bit CS48520 and CS48540 audio DSPs are designed to enable unique digital signal processing audio software features for flat-panel digital television applications. The CS48520 and CS48540 ICs give OEMs a cost-effective and simple-to-design solution capable of providing an extensive selection of audio features that allow OEMs to provide consumers with enhanced audio features and maximize the flat-panel television’s overall audio system. The CS48520 provides four channels of in/out audio and is ideally designed for two or 2.1-channel stereo applications, whereas the CS48540 provides eight channels of in/out audio and is targeted for multi-channel systems. Among the consumer features that can be implemented using the CS48500 family: Multi-channel and virtual surround sound, Dynamic volume control, Enhanced listening modes, Bass management, Speaker and cabinet tuning, Automatic room equalization, A/V sync delay. To assist manufacturers, Cirrus Logic also provides DSP Composer™, a PC-based graphical interface software tool designed to give engineers a simple, powerful user interface from which to configure the audio processing performed by the ICs. Support for home audio applications is through a third party. Please contact your local sales representative for information.

Features

  • Multi-channel 32-bit audio post processing at 150 MHz
  • Up to 12 channels of 32-bit PCM input
  • Up to 6 channels of DSD input (SACD)
  • Up to 12 channels of 32-bit PCM output
  • 192 kHz SPDIF Tx
  • SPI™/I²C® master/slave serial control port
  • Low power standby: 350 µW
  • Hardware watchdog timer
  • Up to 19 GPIOs available
  • Dual clock domains on PCM input
  • Dual processing paths on PCM output
  • Customer software security keys
  • Large on-chip X, Y, and program RAM & ROM
  • Programmable via DSP composer
  • Licensed 3rd party audio processing algorithms in ROM
    • Dolby Headphone® 2 & Dolby® Virtual Speaker®
    • SRS TruSurround XT®
    • Dolby® ProLogic® II & Dolby® ProLogic® IIx
    • SRS® CSII®
    • Cirrus Logic original surround
  • Licensed 3rd party algorithms or custom firmware can be downloaded through SPI™/I²C®port
    • Audistry
    • BBE
    • Neural surround
    • DTS Neo:6™
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital Signal Processors (DSP)
Product Number CS48520
Product Name High-Performance, Low Cost 32-Bit Audio Processor
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V; 5V
Package Type Other; LQFP
Pin Count 48
Clock Speed 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2186KST-133 - Lingto Electronic Limited
Specs
Clock Speed 33.3 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - CS495313-CVZR-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 128-LQFP
View Details
4 suppliers
 - UPD77210F1-DA2-A - Rochester Electronics
Specs
Package Type BGA; Other; BGA256
View Details
3 suppliers