Cirrus Logic, Inc. 24-bit, 192 kHz, Asynchronous Stereo Sample-Rate Converter CS8422

Description
The CS8422 is a 24-bit, high performance, stereo asynchronous sample-rate converter with an integrated digital audio interface receiver that supports AES3 and S/PDIF interface standards. This integrated feature set removes the requirement for system platforms to vary system clocking when integrating asynchronous digital interfaces. Audio data is input through the digital interface receiver or a 3-wire serial audio input port. Audio is output through one of two 3-wire serial audio output ports. Serial audio data outputs can be set to 24, 20, 18, or 16-bit word lengths. Data in the digital interface receiver and serial audio input port can be up to 24-bits long. Input and output data can be completely asynchronous, synchronous to an external clock through XTI, or synchronous to the recovered master clock. The CS84222 can be controlled through the control port in Software Mode or in a Stand-Alone Hardware Mode. In Software Mode, the user can control the device through an SPI or I²C control port. The CS8422 is ideal for consumer, professional and automotive applications such as audio/video receivers & HTiB, digital mixing consoles, digital effects processors and automotive amplifiers. Features Complete EIAJ CP1201, IEC-60958, AES3, and S/PDIF transceiver; compatible with standards Flexible 3-wire serial digital I/O ports Adjustable sample rate up to 96 kHz Low-jitter clock-recovery Pin and microcontroller read/write access to channel status and user data Microcontroller and standalone modes Differential cable driver and receiver On-chip channel status and user data buffer memories permit block reads and writes OMCK system clock mode Decodes audio CD Q subcode
Datasheet
Description
The CS8422 is a 24-bit, high performance, stereo asynchronous sample-rate converter with an integrated digital audio interface receiver that supports AES3 and S/PDIF interface standards. This integrated feature set removes the requirement for system platforms to vary system clocking when integrating asynchronous digital interfaces. Audio data is input through the digital interface receiver or a 3-wire serial audio input port. Audio is output through one of two 3-wire serial audio output ports. Serial audio data outputs can be set to 24, 20, 18, or 16-bit word lengths. Data in the digital interface receiver and serial audio input port can be up to 24-bits long. Input and output data can be completely asynchronous, synchronous to an external clock through XTI, or synchronous to the recovered master clock. The CS84222 can be controlled through the control port in Software Mode or in a Stand-Alone Hardware Mode. In Software Mode, the user can control the device through an SPI or I²C control port. The CS8422 is ideal for consumer, professional and automotive applications such as audio/video receivers & HTiB, digital mixing consoles, digital effects processors and automotive amplifiers. Features Complete EIAJ CP1201, IEC-60958, AES3, and S/PDIF transceiver; compatible with standards Flexible 3-wire serial digital I/O ports Adjustable sample rate up to 96 kHz Low-jitter clock-recovery Pin and microcontroller read/write access to channel status and user data Microcontroller and standalone modes Differential cable driver and receiver On-chip channel status and user data buffer memories permit block reads and writes OMCK system clock mode Decodes audio CD Q subcode
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-bit, 192 kHz, Asynchronous Stereo Sample-Rate Converter - CS8422 - Cirrus Logic, Inc.
Austin, TX, USA
24-bit, 192 kHz, Asynchronous Stereo Sample-Rate Converter
CS8422
24-bit, 192 kHz, Asynchronous Stereo Sample-Rate Converter CS8422
The CS8422 is a 24-bit, high performance, stereo asynchronous sample-rate converter with an integrated digital audio interface receiver that supports AES3 and S/PDIF interface standards. This integrated feature set removes the requirement for system platforms to vary system clocking when integrating asynchronous digital interfaces. Audio data is input through the digital interface receiver or a 3-wire serial audio input port. Audio is output through one of two 3-wire serial audio output ports. Serial audio data outputs can be set to 24, 20, 18, or 16-bit word lengths. Data in the digital interface receiver and serial audio input port can be up to 24-bits long. Input and output data can be completely asynchronous, synchronous to an external clock through XTI, or synchronous to the recovered master clock. The CS84222 can be controlled through the control port in Software Mode or in a Stand-Alone Hardware Mode. In Software Mode, the user can control the device through an SPI or I²C control port. The CS8422 is ideal for consumer, professional and automotive applications such as audio/video receivers & HTiB, digital mixing consoles, digital effects processors and automotive amplifiers. Features Complete EIAJ CP1201, IEC-60958, AES3, and S/PDIF transceiver; compatible with standards Flexible 3-wire serial digital I/O ports Adjustable sample rate up to 96 kHz Low-jitter clock-recovery Pin and microcontroller read/write access to channel status and user data Microcontroller and standalone modes Differential cable driver and receiver On-chip channel status and user data buffer memories permit block reads and writes OMCK system clock mode Decodes audio CD Q subcode

The CS8422 is a 24-bit, high performance, stereo asynchronous sample-rate converter with an integrated digital audio interface receiver that supports AES3 and S/PDIF interface standards. This integrated feature set removes the requirement for system platforms to vary system clocking when integrating asynchronous digital interfaces. Audio data is input through the digital interface receiver or a 3-wire serial audio input port. Audio is output through one of two 3-wire serial audio output ports. Serial audio data outputs can be set to 24, 20, 18, or 16-bit word lengths. Data in the digital interface receiver and serial audio input port can be up to 24-bits long. Input and output data can be completely asynchronous, synchronous to an external clock through XTI, or synchronous to the recovered master clock. The CS84222 can be controlled through the control port in Software Mode or in a Stand-Alone Hardware Mode. In Software Mode, the user can control the device through an SPI or I²C control port. The CS8422 is ideal for consumer, professional and automotive applications such as audio/video receivers & HTiB, digital mixing consoles, digital effects processors and automotive amplifiers.

Features

  • Complete EIAJ CP1201, IEC-60958, AES3, and S/PDIF transceiver; compatible with standards
  • Flexible 3-wire serial digital I/O ports
  • Adjustable sample rate up to 96 kHz
  • Low-jitter clock-recovery
  • Pin and microcontroller read/write access to channel status and user data
  • Microcontroller and standalone modes
  • Differential cable driver and receiver
  • On-chip channel status and user data buffer memories permit block reads and writes
  • OMCK system clock mode
  • Decodes audio CD Q subcode
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Audio Processor ICs
Product Number CS8422
Product Name 24-bit, 192 kHz, Asynchronous Stereo Sample-Rate Converter
Input Signal Digital
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 1905212 - RS Components, Ltd.
Specs
Package/Case Tqfn
Interface TDM, I2S, PCM
View Details
 - 336-2000-5-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "16-SOIC (0.154"", 3.90mm Width)"
Interface Analog
View Details
2 suppliers
 - 598-1733-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "28-SOIC (0.295"", 7.50mm Width)"
Interface SPI
View Details
2 suppliers
Intelligent Digital Amplifier and Sound Processor - D2-92683-QR - Renesas Electronics Corporation
Specs
Package/Case QFN72
View Details
2 suppliers