ADC, Delta-Sigma, 24-Bit, 1 Func, 8 Channel, Serial Access, PQFP48, LEAD FREE, MS-026, LQFP-48 Product overview: CS5368-CQZR from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5368-CQZR can be used for catalog matching and distributor lookup.
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163357-CS5368-CQZR
Family Name: CS5368
Manufacturer Homepage: www.cirrus.com
Alternative Parts (Cross-Reference): AD7768BSTZ-RL7; AD7768BSTZ; AD7768BSTZ-RL ADS1278SHFQ;
Introduction Date: February 05, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC ADC/AUDIO 24BIT 192K 48LQFP
24 serial LQFP-48(7x7) ADC/DAC - Specialized ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 768-CS5368-CQZR | 1163357-CS5368-CQZR | CS5368-CQZR | CS5368-CQZR |
| Product Name | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5368-CQZR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | ADC/DAC/Data Conversion >> ADC/DAC - Specialized |
| Interface Type | Serial | Serial; serial | ||
| Package Type | LQFP | QFP | QFP | |
| Resolution | 24 bits | 24 bits |