Cirrus Logic, Inc. Analog-to-Digital Converter IC CS5368-CQZ

Description
24-Bit 8-Ch Delta-Sigma ADC, Serial, LQFP Product overview: CS5368-CQZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5368-CQZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24-Bit 8-Ch Delta-Sigma ADC, Serial, LQFP Product overview: CS5368-CQZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5368-CQZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog-to-Digital Converter IC - 768-CS5368-CQZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
768-CS5368-CQZ
Analog-to-Digital Converter IC 768-CS5368-CQZ
24-Bit 8-Ch Delta-Sigma ADC, Serial, LQFP Product overview: CS5368-CQZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5368-CQZ can be used for catalog matching and distributor lookup.

24-Bit 8-Ch Delta-Sigma ADC, Serial, LQFP Product overview: CS5368-CQZ from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5368-CQZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5368-CQZ - 085844-CS5368-CQZ - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5368-CQZ
085844-CS5368-CQZ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5368-CQZ 085844-CS5368-CQZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 085844-CS5368-CQZ Packaging: Tray Type: ADC, Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Family Name: CS5368 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3.3V, 5V Sampling Rate: 192k Alternative Parts (Cross-Reference): AD7768BSTZ-RL7; AD7768BSTZ-RL; ADS1278SKGDA; Introduction Date: February 05, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 085844-CS5368-CQZ
Packaging: Tray
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: CS5368
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 3.3V, 5V
Sampling Rate: 192k
Alternative Parts (Cross-Reference): AD7768BSTZ-RL7; AD7768BSTZ-RL; ADS1278SKGDA;
Introduction Date: February 05, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS5368-CQZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS5368-CQZ
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS5368-CQZ
IC ADC/AUDIO 24BIT 192K 48LQFP

IC ADC/AUDIO 24BIT 192K 48LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-CS5368-CQZ 085844-CS5368-CQZ CS5368-CQZ
Product Name Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5368-CQZ Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial, SPI Serial; Serial
Package Type LQFP QFP; 48-LQFP (7x7) QFP
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Analogue to Digital Converters - 1913591 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; 3-wire spi, micro wire, qspi, serial
Package Type Qsop
Features Single-Supply
View Details