Cirrus Logic, Inc. Dual Analog-to-Digital Converter IC CS5345-CQZR

Description
ADC, Delta-Sigma, 24-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PQFP48, LEAD FREE, MS-022, LQFP-48 Product overview: CS5345-CQZR from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5345-CQZR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ADC, Delta-Sigma, 24-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PQFP48, LEAD FREE, MS-022, LQFP-48 Product overview: CS5345-CQZR from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5345-CQZR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Analog-to-Digital Converter IC - 768-CS5345-CQZR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Analog-to-Digital Converter IC
768-CS5345-CQZR
Dual Analog-to-Digital Converter IC 768-CS5345-CQZR
ADC, Delta-Sigma, 24-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PQFP48, LEAD FREE, MS-022, LQFP-48 Product overview: CS5345-CQZR from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5345-CQZR can be used for catalog matching and distributor lookup.

ADC, Delta-Sigma, 24-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PQFP48, LEAD FREE, MS-022, LQFP-48 Product overview: CS5345-CQZR from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5345-CQZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5345-CQZR
1030487-CS5345-CQZR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5345-CQZR 1030487-CS5345-CQZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1030487-CS5345-CQZR Packaging: Reel - TR Type: ADC, Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -10°C to 70°C Case / Package: 48-LQFP (7x7) Supply Voltage - Operating: 3.13 V to 5.25 V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1030487-CS5345-CQZR
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -10°C to 70°C
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 3.13 V to 5.25 V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS5345-CQZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS5345-CQZR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS5345-CQZR
IC ADC/AUDIO 24BIT 192K 48LQFP

IC ADC/AUDIO 24BIT 192K 48LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-CS5345-CQZR 1030487-CS5345-CQZR CS5345-CQZR
Product Name Dual Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5345-CQZR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial Serial; Serial
Package Type LQFP QFP; 48-LQFP (7x7) QFP
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204BDWV - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
Analogue to Digital Converters - 4972296 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SSOP; Tssop
Pins 28
View Details