Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 96938-CS5343-CZZR
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Family Name: CS5343
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-TSSOP
Supply Voltage - Operating: 3.1 V to 3.5 V, 4.75 V to 5.25 V
Sampling Rate: 96k
Alternative Parts (Cross-Reference): AK5381VTP; ISL26132AVZ-T; AK5353VTP; AK5720VT;
Introduction Date: August 31, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
ADC, Delta-Sigma, 24-Bit, 1 Func, 2 Channel, Serial Access, PDSO10, 3 MM BODY, LEAD FREE, MO-187, TSSOP-10 Product overview: CS5343-CZZR from Cirrus Logic is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS5343-CZZR can be used for catalog matching and distributor lookup.
IC ADC/AUDIO 24BIT 96K 10TSSOP
TSSOP-10-3mm Analog To Digital Converters (ADCs) ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 96938-CS5343-CZZR | 768-CS5343-CZZR | CS5343-CZZR | CS5343-CZZR |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS5343-CZZR | Dual TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) |
| Interface Type | Serial; Serial | Serial | ||
| Package Type | SOP; SSOP; TSSOP; 10-TSSOP | TSSOP | SSOP; TSSOP | |
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |