Cirrus Logic, Inc. Embedded - Embedded - DSP (Digital Signal Processors) - CS49834A-CQZ CS49834A-CQZ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 803985-CS49834A-CQZ Type: Fixed Point Voltage - I/O: 3.3V Interface: I2C, SPI Clock Rate: 300MHz On-Chip RAM: 2.88MB Voltage - Core: 1.00V Temperature Range - Operating: 0°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 803985-CS49834A-CQZ Type: Fixed Point Voltage - I/O: 3.3V Interface: I2C, SPI Clock Rate: 300MHz On-Chip RAM: 2.88MB Voltage - Core: 1.00V Temperature Range - Operating: 0°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - CS49834A-CQZ
803985-CS49834A-CQZ
Embedded - Embedded - DSP (Digital Signal Processors) - CS49834A-CQZ 803985-CS49834A-CQZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 803985-CS49834A-CQZ Type: Fixed Point Voltage - I/O: 3.3V Interface: I2C, SPI Clock Rate: 300MHz On-Chip RAM: 2.88MB Voltage - Core: 1.00V Temperature Range - Operating: 0°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 803985-CS49834A-CQZ
Type: Fixed Point
Voltage - I/O: 3.3V
Interface: I2C, SPI
Clock Rate: 300MHz
On-Chip RAM: 2.88MB
Voltage - Core: 1.00V
Temperature Range - Operating: 0°C ~ 70°C
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)

Buy Now
IC DUAL CORE CYRSTAL-32 DSP Product overview: CS49834A-CQZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS49834A-CQZ can be used for catalog matching and distributor lookup.

IC DUAL CORE CYRSTAL-32 DSP Product overview: CS49834A-CQZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS49834A-CQZ can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - DSP (Digital Signal Processors) - CS49834A-CQZ - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
CS49834A-CQZ
Embedded - DSP (Digital Signal Processors) CS49834A-CQZ
IC DSP 32BIT DUAL AUD 144LQFP

IC DSP 32BIT DUAL AUD 144LQFP

Supplier's Site Datasheet
IC DSP 32BIT DUAL AUD 144LQFP - 143-CS49834A-CQZ - Utmel Electronic Limited
Hong Kong, China
IC DSP 32BIT DUAL AUD 144LQFP
143-CS49834A-CQZ
IC DSP 32BIT DUAL AUD 144LQFP 143-CS49834A-CQZ
IC DSP 32BIT DUAL AUD 144LQFP

IC DSP 32BIT DUAL AUD 144LQFP

Supplier's Site
DSP (Digital Signal Processors) - CS49834A-CQZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
CS49834A-CQZ
DSP (Digital Signal Processors) CS49834A-CQZ
IC DSP 32BIT DUAL AUD 144LQFP

IC DSP 32BIT DUAL AUD 144LQFP

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
CS49834A-CQZ
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) CS49834A-CQZ
IC DSP 32BIT DUAL AUD 144LQFP

IC DSP 32BIT DUAL AUD 144LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 803985-CS49834A-CQZ 698-CS49834A-CQZ CS49834A-CQZ 143-CS49834A-CQZ CS49834A-CQZ CS49834A-CQZ
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - CS49834A-CQZ Dual Dsp Embedded - DSP (Digital Signal Processors) IC DSP 32BIT DUAL AUD 144LQFP DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21364KSQZ-1AA - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type SPI; DAI, SPI
View Details
SMJ320VC33 Digital Signal Processor - 5962-0053902QYA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details
DSP (Digital Signal Processors) - CS496122-IQZ-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 144-LQFP
View Details
4 suppliers