Cirrus Logic, Inc. CobraNet Controller with Audio DSP CS496112

Description
The CS4961xx family of ICs integrates Cirrus Logic’s highly regarded audio digital signal processor (DSP) with Cirrus Logic’s CobraNet® technology, which delivers uncompressed digital audio over Ethernet networks. The results are highly optimized audio system processors that offer dramatic system cost savings and enhanced audio processing features for manufacturers of professional, commercial and consumer networked-audio products. The CS4961xx audio system processors, which include the CS496102, the CS496112 and the CS496122, reduce system costs because they allow for the removal of a separate, dedicated audio DSP on the board design. This 32-bit fixed-point DSP core features 120 MIPS for custom programming, and these three ICs provide 2, 8 or 16 simultaneous channels of audio input and output at up to 96 kHz sample rates. They also provide multiple 16, 20 or 24-bit audio connections across an Ethernet network; two-way audio control and monitoring is possible at any point along the network. Featuring a high-speed parallel host port interface, the CS4961xx allows optional connection to a host processor and offers Ethernet-based control, monitoring and management via industry standard SNMP. Firmware can be easily updated over Ethernet or via the host interface. Additional control and monitoring functions are also provided by the built-in asynchronous and packet-bridge functions. The ICs are designed to expand the market for CobraNet-enabled networked digital audio products such as power amplifiers, mixers, signal processors, intercom systems, ceiling speakers, loudspeakers, paging systems and high-end networked consumer audio gear. Features Combines CobraNet® technology with a 32-bit DSP core Integration reduces overall system costs Simplifies overall system design effort 2x2, 8x8, 16x16 channel ICs Supports 48 kHz and up to 96 kHz sample rates Selectable latency of 1.33, 2.66 or 5.33 ms across network 32-bit synchronous serial digital audio I/O Ethernet control Parallel host control Asynchronous serial control transport 120 MIPS DSP on programmable core Audio may be processed from network or local inputs and sent to local outputs or to the network Fully supported by DSP Conductor™ software for drag and drop DSP programming Available in 144-pin LQFP; lead-free assembly
Datasheet
Description
The CS4961xx family of ICs integrates Cirrus Logic’s highly regarded audio digital signal processor (DSP) with Cirrus Logic’s CobraNet® technology, which delivers uncompressed digital audio over Ethernet networks. The results are highly optimized audio system processors that offer dramatic system cost savings and enhanced audio processing features for manufacturers of professional, commercial and consumer networked-audio products. The CS4961xx audio system processors, which include the CS496102, the CS496112 and the CS496122, reduce system costs because they allow for the removal of a separate, dedicated audio DSP on the board design. This 32-bit fixed-point DSP core features 120 MIPS for custom programming, and these three ICs provide 2, 8 or 16 simultaneous channels of audio input and output at up to 96 kHz sample rates. They also provide multiple 16, 20 or 24-bit audio connections across an Ethernet network; two-way audio control and monitoring is possible at any point along the network. Featuring a high-speed parallel host port interface, the CS4961xx allows optional connection to a host processor and offers Ethernet-based control, monitoring and management via industry standard SNMP. Firmware can be easily updated over Ethernet or via the host interface. Additional control and monitoring functions are also provided by the built-in asynchronous and packet-bridge functions. The ICs are designed to expand the market for CobraNet-enabled networked digital audio products such as power amplifiers, mixers, signal processors, intercom systems, ceiling speakers, loudspeakers, paging systems and high-end networked consumer audio gear. Features Combines CobraNet® technology with a 32-bit DSP core Integration reduces overall system costs Simplifies overall system design effort 2x2, 8x8, 16x16 channel ICs Supports 48 kHz and up to 96 kHz sample rates Selectable latency of 1.33, 2.66 or 5.33 ms across network 32-bit synchronous serial digital audio I/O Ethernet control Parallel host control Asynchronous serial control transport 120 MIPS DSP on programmable core Audio may be processed from network or local inputs and sent to local outputs or to the network Fully supported by DSP Conductor™ software for drag and drop DSP programming Available in 144-pin LQFP; lead-free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CobraNet Controller with Audio DSP - CS496112 - Cirrus Logic, Inc.
Austin, TX, USA
CobraNet Controller with Audio DSP
CS496112
CobraNet Controller with Audio DSP CS496112
The CS4961xx family of ICs integrates Cirrus Logic’s highly regarded audio digital signal processor (DSP) with Cirrus Logic’s CobraNet® technology, which delivers uncompressed digital audio over Ethernet networks. The results are highly optimized audio system processors that offer dramatic system cost savings and enhanced audio processing features for manufacturers of professional, commercial and consumer networked-audio products. The CS4961xx audio system processors, which include the CS496102, the CS496112 and the CS496122, reduce system costs because they allow for the removal of a separate, dedicated audio DSP on the board design. This 32-bit fixed-point DSP core features 120 MIPS for custom programming, and these three ICs provide 2, 8 or 16 simultaneous channels of audio input and output at up to 96 kHz sample rates. They also provide multiple 16, 20 or 24-bit audio connections across an Ethernet network; two-way audio control and monitoring is possible at any point along the network. Featuring a high-speed parallel host port interface, the CS4961xx allows optional connection to a host processor and offers Ethernet-based control, monitoring and management via industry standard SNMP. Firmware can be easily updated over Ethernet or via the host interface. Additional control and monitoring functions are also provided by the built-in asynchronous and packet-bridge functions. The ICs are designed to expand the market for CobraNet-enabled networked digital audio products such as power amplifiers, mixers, signal processors, intercom systems, ceiling speakers, loudspeakers, paging systems and high-end networked consumer audio gear. Features Combines CobraNet® technology with a 32-bit DSP core Integration reduces overall system costs Simplifies overall system design effort 2x2, 8x8, 16x16 channel ICs Supports 48 kHz and up to 96 kHz sample rates Selectable latency of 1.33, 2.66 or 5.33 ms across network 32-bit synchronous serial digital audio I/O Ethernet control Parallel host control Asynchronous serial control transport 120 MIPS DSP on programmable core Audio may be processed from network or local inputs and sent to local outputs or to the network Fully supported by DSP Conductor™ software for drag and drop DSP programming Available in 144-pin LQFP; lead-free assembly

The CS4961xx family of ICs integrates Cirrus Logic’s highly regarded audio digital signal processor (DSP) with Cirrus Logic’s CobraNet® technology, which delivers uncompressed digital audio over Ethernet networks. The results are highly optimized audio system processors that offer dramatic system cost savings and enhanced audio processing features for manufacturers of professional, commercial and consumer networked-audio products. The CS4961xx audio system processors, which include the CS496102, the CS496112 and the CS496122, reduce system costs because they allow for the removal of a separate, dedicated audio DSP on the board design. This 32-bit fixed-point DSP core features 120 MIPS for custom programming, and these three ICs provide 2, 8 or 16 simultaneous channels of audio input and output at up to 96 kHz sample rates. They also provide multiple 16, 20 or 24-bit audio connections across an Ethernet network; two-way audio control and monitoring is possible at any point along the network. Featuring a high-speed parallel host port interface, the CS4961xx allows optional connection to a host processor and offers Ethernet-based control, monitoring and management via industry standard SNMP. Firmware can be easily updated over Ethernet or via the host interface. Additional control and monitoring functions are also provided by the built-in asynchronous and packet-bridge functions. The ICs are designed to expand the market for CobraNet-enabled networked digital audio products such as power amplifiers, mixers, signal processors, intercom systems, ceiling speakers, loudspeakers, paging systems and high-end networked consumer audio gear.

Features

  • Combines CobraNet® technology with a 32-bit DSP core
  • Integration reduces overall system costs
  • Simplifies overall system design effort
  • 2x2, 8x8, 16x16 channel ICs
  • Supports 48 kHz and up to 96 kHz sample rates
  • Selectable latency of 1.33, 2.66 or 5.33 ms across network
  • 32-bit synchronous serial digital audio I/O
  • Ethernet control
  • Parallel host control
  • Asynchronous serial control transport
  • 120 MIPS DSP on programmable core
  • Audio may be processed from network or local inputs and sent to local outputs or to the network
  • Fully supported by DSP Conductor™ software for drag and drop DSP programming
  • Available in 144-pin LQFP; lead-free assembly
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Audio Processor ICs
Product Number CS496112
Product Name CobraNet Controller with Audio DSP
Input Signal Digital
Output Signal Digital
Package/Case 144-pin LQFP
Number of Digital Inputs 32 #
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 1913745 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
Si32282 Single-chip Dual Channel ProSLIC - Si32282 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case QFN56
Interface PCM; SPI; PCM/SPI
View Details
Intelligent Digital Amplifier and Sound Processor - D2-92633-LR - Renesas Electronics Corporation
Specs
Package/Case LQFP128
View Details
96 kHz Digital Audio Interface Receiver - CS8415A - Cirrus Logic, Inc.
Specs
Input Signal Digital
Output Signal Digital
Package/Case 28-pin SOIC, 28-pin TSSOP
View Details