Cirrus Logic, Inc. 192 kHz Digital Audio Transmitter CS8406

Description
The CS8406 is a digital audio transmitter that enables consumer and professional audio products to exchange 192 kHz S/PDIF and AES/EBU audio data. The CS8406 accepts and encodes audio and digital data, which is then multiplexed, encoded and driven onto a cable/optical transmission interface. Its flexible 3-wire serial digital audio input port, on-chip channel status and user bit buffer memories allow block-sized updates without the need for external memory. The CS8406 also includes an on-chip, low-skew, low-impedance differential-line driver that permits transmission over longer cable lengths. The CS8406 is fully compatible with EIAJ, IEC, S/PDIF and AES standards. It is ideal for a wide range of consumer and professional applications such as DVD audio players, digital audio/video receivers, DVD recorders, digital video recorders (PVRs), digital mixing consoles, effects processors and automotive audio systems. Features Compatible with EIAJ CP1201, IEC-60958 and AES3 standards On-chip channel status user bit buffer memories allow block-sized updates Flexible 3-wire, serial digital audio input port Up to 192 kHz frame rate Microcontroller write access to channel status and user bit data On-chip differential line driver Generates CRC (cyclical redundancy check) codes and parity bits Standalone mode allows use without a microcontroller 3.3 V or 5 V digital interface supply (VL) 3.3 V or 5 V digital supply (VD) Package: 28-pin SOIC, 28-pin TSSOP, 28-pin (4x4mm) QFN; lead-free assembly Consumer and automotive D-grade availability
Datasheet
Description
The CS8406 is a digital audio transmitter that enables consumer and professional audio products to exchange 192 kHz S/PDIF and AES/EBU audio data. The CS8406 accepts and encodes audio and digital data, which is then multiplexed, encoded and driven onto a cable/optical transmission interface. Its flexible 3-wire serial digital audio input port, on-chip channel status and user bit buffer memories allow block-sized updates without the need for external memory. The CS8406 also includes an on-chip, low-skew, low-impedance differential-line driver that permits transmission over longer cable lengths. The CS8406 is fully compatible with EIAJ, IEC, S/PDIF and AES standards. It is ideal for a wide range of consumer and professional applications such as DVD audio players, digital audio/video receivers, DVD recorders, digital video recorders (PVRs), digital mixing consoles, effects processors and automotive audio systems. Features Compatible with EIAJ CP1201, IEC-60958 and AES3 standards On-chip channel status user bit buffer memories allow block-sized updates Flexible 3-wire, serial digital audio input port Up to 192 kHz frame rate Microcontroller write access to channel status and user bit data On-chip differential line driver Generates CRC (cyclical redundancy check) codes and parity bits Standalone mode allows use without a microcontroller 3.3 V or 5 V digital interface supply (VL) 3.3 V or 5 V digital supply (VD) Package: 28-pin SOIC, 28-pin TSSOP, 28-pin (4x4mm) QFN; lead-free assembly Consumer and automotive D-grade availability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
192 kHz Digital Audio Transmitter - CS8406 - Cirrus Logic, Inc.
Austin, TX, USA
192 kHz Digital Audio Transmitter
CS8406
192 kHz Digital Audio Transmitter CS8406
The CS8406 is a digital audio transmitter that enables consumer and professional audio products to exchange 192 kHz S/PDIF and AES/EBU audio data. The CS8406 accepts and encodes audio and digital data, which is then multiplexed, encoded and driven onto a cable/optical transmission interface. Its flexible 3-wire serial digital audio input port, on-chip channel status and user bit buffer memories allow block-sized updates without the need for external memory. The CS8406 also includes an on-chip, low-skew, low-impedance differential-line driver that permits transmission over longer cable lengths. The CS8406 is fully compatible with EIAJ, IEC, S/PDIF and AES standards. It is ideal for a wide range of consumer and professional applications such as DVD audio players, digital audio/video receivers, DVD recorders, digital video recorders (PVRs), digital mixing consoles, effects processors and automotive audio systems. Features Compatible with EIAJ CP1201, IEC-60958 and AES3 standards On-chip channel status user bit buffer memories allow block-sized updates Flexible 3-wire, serial digital audio input port Up to 192 kHz frame rate Microcontroller write access to channel status and user bit data On-chip differential line driver Generates CRC (cyclical redundancy check) codes and parity bits Standalone mode allows use without a microcontroller 3.3 V or 5 V digital interface supply (VL) 3.3 V or 5 V digital supply (VD) Package: 28-pin SOIC, 28-pin TSSOP, 28-pin (4x4mm) QFN; lead-free assembly Consumer and automotive D-grade availability

The CS8406 is a digital audio transmitter that enables consumer and professional audio products to exchange 192 kHz S/PDIF and AES/EBU audio data. The CS8406 accepts and encodes audio and digital data, which is then multiplexed, encoded and driven onto a cable/optical transmission interface. Its flexible 3-wire serial digital audio input port, on-chip channel status and user bit buffer memories allow block-sized updates without the need for external memory. The CS8406 also includes an on-chip, low-skew, low-impedance differential-line driver that permits transmission over longer cable lengths. The CS8406 is fully compatible with EIAJ, IEC, S/PDIF and AES standards. It is ideal for a wide range of consumer and professional applications such as DVD audio players, digital audio/video receivers, DVD recorders, digital video recorders (PVRs), digital mixing consoles, effects processors and automotive audio systems.

Features

  • Compatible with EIAJ CP1201, IEC-60958 and AES3 standards
  • On-chip channel status user bit buffer memories allow block-sized updates
  • Flexible 3-wire, serial digital audio input port
  • Up to 192 kHz frame rate
  • Microcontroller write access to channel status and user bit data
  • On-chip differential line driver
  • Generates CRC (cyclical redundancy check) codes and parity bits
  • Standalone mode allows use without a microcontroller
  • 3.3 V or 5 V digital interface supply (VL)
  • 3.3 V or 5 V digital supply (VD)
  • Package: 28-pin SOIC, 28-pin TSSOP, 28-pin (4x4mm) QFN; lead-free assembly
  • Consumer and automotive D-grade availability
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Audio Processor ICs
Product Number CS8406
Product Name 192 kHz Digital Audio Transmitter
Output Signal Digital
Unlock Full Specs
to access all available technical data

Similar Products

Si32391 Analog Interface ProSLIC - Si32391 - Skyworks Solutions, Inc.
Specs
Input Signal Analog
Mounting Surface Mount (SMT)
Package/Case QFN48
View Details
Audio & Video Encoders & Decoders - 1905212 - RS Components, Ltd.
Specs
Package/Case Tqfn
Interface TDM, I2S, PCM
View Details
 - 598-1126-5-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "20-TSSOP (0.173"", 4.40mm Width)"
Interface Serial
View Details
2 suppliers