CS48L32-CNZ -- INTEGRATED CIRCUITS (ICS) - EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Cirrus Logic, Inc.
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
CS48L32-CNZ
Description
LOW POWER VOICE DSP QFN
-
Acme Chip Technology Co., Limited
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
LOW POWER VOICE DSP QFN
Datasheet
Suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
CS48L32-CNZ
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
CS48L32-CNZ |
CS48L32-CNZ |
CS48L32-CNZ |
|
Product Name
|
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
|
Package Type
|
Other; 64-QFN
|
|
Other; 64-QFN
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
1.8V; 3.3V
Features
Flash Memory
Package Type
Other; NFBGA
View Details
Clock Speed
150 MHz
Operating Temperature
-40 C (-40 F)
Interface Type
I2C, SPI
View Details
4 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details