Renesas Electronics Corporation Dsp HA12181FP-E

Description
AM RADIO NOISE REDUCTION SYSTEM Product overview: HA12181FP-E from Renesas Electronics Corporation is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-HA12181FP-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AM RADIO NOISE REDUCTION SYSTEM Product overview: HA12181FP-E from Renesas Electronics Corporation is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-HA12181FP-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM RADIO NOISE REDUCTION SYSTEM Product overview: HA12181FP-E from Renesas Electronics Corporation is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-HA12181FP-E can be used for catalog matching and distributor lookup.

AM RADIO NOISE REDUCTION SYSTEM Product overview: HA12181FP-E from Renesas Electronics Corporation is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-HA12181FP-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - HA12181FP-E
270917-HA12181FP-E
Embedded - Embedded - DSP (Digital Signal Processors) - HA12181FP-E 270917-HA12181FP-E
Manufacturer: Renesas Electronics America Win Source Part Number: 270917-HA12181FP-E Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 270917-HA12181FP-E
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - HA12181FP-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
HA12181FP-E
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) HA12181FP-E
AM RADIO NOISE REDUCTION SYSTEM

AM RADIO NOISE REDUCTION SYSTEM

Supplier's Site
DSP (Digital Signal Processors) - HA12181FP-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
HA12181FP-E
DSP (Digital Signal Processors) HA12181FP-E
AM RADIO NOISE REDUCTION SYSTEM

AM RADIO NOISE REDUCTION SYSTEM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-HA12181FP-E 270917-HA12181FP-E HA12181FP-E HA12181FP-E
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - HA12181FP-E Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6203 Fixed-Point Digital Signal Processor - SMJ320C6203GLPM20 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
DMA Channels 4
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2115KS-66 - Lingto Electronic Limited
Specs
Clock Speed 16.67 MHz
Interface Type Host Interface, Synchronous Serial Port (SSP)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details