IC DSP DECODER 32BIT 128-LQFP
IC DSP DECODER 32BIT 128-LQFP
IC DSP DECODER 32BIT 128-LQFP
IC DSP DECODER 32BIT 128-LQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | CS495313-CVZR-ND | CS495313-CVZR | CS495313-CVZR | CS495313-CVZR |
| Product Name | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Data Bus | 32-Bit | |||
| Supply Voltage | 1.8V; 3.3V | |||
| Package Type | LFQP; Other; 128-LQFP | QFP; Other; 128-LQFP | ||
| Pin Count | 128 |