IC DSP 32BIT 8CH SER I/O 144LQFP
IC DSP 32BIT 8CH SER I/O 144LQFP
IC DSP 32BIT 8CH SER I/O 144LQFP
IC DSP 32BIT 8CH SER I/O 144LQFP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | CS496112-CQZR-ND | CS496112-CQZR | CS496112-CQZR | CS496112-CQZR |
| Product Name | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Data Bus | 32-Bit | |||
| Supply Voltage | 1.8V; 3.3V | |||
| Package Type | LFQP; Other; 144-LQFP | QFP | QFP; Other; 144-LQFP | |
| Pin Count | 144 |