Cirrus Logic, Inc. Low Power, High Performance Audio DAC with Class H Headphone Driver CS43L36

Description
The CS43L36 is a low power, high dynamic range stereo audio DAC with integrated I²S/I²C/TDM interfaces designed for portable applications. The CS43L36 features support for up to 32-bit audio inputs and includes bypassable SRCs. The bypassable fractional-N PLL sourced from the ASP SCLK allows for maximum flexibility in any system. There is independent attenuation on each input along with volume adjustment and mute control. Features Analog Output Stereo headphone output with 114 dB dynamic range 2 x 35 mW output power into 30 ohms -98 dB THD+N into 30 ohms with 10 mW output power Headphone insertion/removal detection with wake Headphone load detection System features I²S or TDM audio interface 8 to 192 kHz sample rate support Bypassable sample rate converters Fractional-N PLL Integrated power management
Description
The CS43L36 is a low power, high dynamic range stereo audio DAC with integrated I²S/I²C/TDM interfaces designed for portable applications. The CS43L36 features support for up to 32-bit audio inputs and includes bypassable SRCs. The bypassable fractional-N PLL sourced from the ASP SCLK allows for maximum flexibility in any system. There is independent attenuation on each input along with volume adjustment and mute control. Features Analog Output Stereo headphone output with 114 dB dynamic range 2 x 35 mW output power into 30 ohms -98 dB THD+N into 30 ohms with 10 mW output power Headphone insertion/removal detection with wake Headphone load detection System features I²S or TDM audio interface 8 to 192 kHz sample rate support Bypassable sample rate converters Fractional-N PLL Integrated power management

Suppliers

Company
Product
Description
Supplier Links
Low Power, High Performance Audio DAC with Class H Headphone Driver - CS43L36 - Cirrus Logic, Inc.
Austin, TX, USA
Low Power, High Performance Audio DAC with Class H Headphone Driver
CS43L36
Low Power, High Performance Audio DAC with Class H Headphone Driver CS43L36
The CS43L36 is a low power, high dynamic range stereo audio DAC with integrated I²S/I²C/TDM interfaces designed for portable applications. The CS43L36 features support for up to 32-bit audio inputs and includes bypassable SRCs. The bypassable fractional-N PLL sourced from the ASP SCLK allows for maximum flexibility in any system. There is independent attenuation on each input along with volume adjustment and mute control. Features Analog Output Stereo headphone output with 114 dB dynamic range 2 x 35 mW output power into 30 ohms -98 dB THD+N into 30 ohms with 10 mW output power Headphone insertion/removal detection with wake Headphone load detection System features I²S or TDM audio interface 8 to 192 kHz sample rate support Bypassable sample rate converters Fractional-N PLL Integrated power management

The CS43L36 is a low power, high dynamic range stereo audio DAC with integrated I²S/I²C/TDM interfaces designed for portable applications. The CS43L36 features support for up to 32-bit audio inputs and includes bypassable SRCs. The bypassable fractional-N PLL sourced from the ASP SCLK allows for maximum flexibility in any system. There is independent attenuation on each input along with volume adjustment and mute control.

Features

Analog Output

  • Stereo headphone output with 114 dB dynamic range
  • 2 x 35 mW output power into 30 ohms
  • -98 dB THD+N into 30 ohms with 10 mW output power
  • Headphone insertion/removal detection with wake
  • Headphone load detection

System features

  • I²S or TDM audio interface
  • 8 to 192 kHz sample rate support
  • Bypassable sample rate converters
  • Fractional-N PLL
  • Integrated power management
Supplier's Site

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number CS43L36
Product Name Low Power, High Performance Audio DAC with Class H Headphone Driver
Package Type 49 WLCSP; 40 QFN
Unlock Full Specs
to access all available technical data

Similar Products

DAC161S997 SPI 16-bit Precision DAC for 4-20mA Loops - DAC161S997RGHT - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type WQFN
Resolution 16 bits
View Details
4 suppliers
Digital to Analogue Converters - 1905105P - RS Components, Ltd.
Specs
Package Type SO
Pins 8
Resolution 8 bits
View Details
Data Acquisition - Digital to Analog Converters (DAC) - AD5301BRM - Lingto Electronic Limited
Specs
Interface Type I2C; I²C
DNL 0.0200 LSB
INL 0.1500 LSB
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS4397-KSZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR)
Operating Temperature -10 to 70 C (14 to 158 F)
View Details