Cirrus Logic, Inc. Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose CS43L36-CNZ

Description
Win Source Part Number: 1003554-CS43L36-CNZ Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: DAC, Audio Package: Tray Standard Package: 490 Mounting: SMD (SMT) Sampling Rate (Per Second): 192k Data Interface: I2C, I2S Number of Channels: 2 Resolution (Bits): 32 b Voltage Supply Source: Single Supply Voltage - Supply: 1.8V Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Cirrus Logic Inc. Other Names: -CS43L36-CNZ,598-249 6 Base Product Number: CS43L36
Request a Quote Datasheet
Description
Win Source Part Number: 1003554-CS43L36-CNZ Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: DAC, Audio Package: Tray Standard Package: 490 Mounting: SMD (SMT) Sampling Rate (Per Second): 192k Data Interface: I2C, I2S Number of Channels: 2 Resolution (Bits): 32 b Voltage Supply Source: Single Supply Voltage - Supply: 1.8V Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Cirrus Logic Inc. Other Names: -CS43L36-CNZ,598-249 6 Base Product Number: CS43L36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1003554-CS43L36-CNZ
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1003554-CS43L36-CNZ
Win Source Part Number: 1003554-CS43L36-CNZ Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Type: DAC, Audio Package: Tray Standard Package: 490 Mounting: SMD (SMT) Sampling Rate (Per Second): 192k Data Interface: I2C, I2S Number of Channels: 2 Resolution (Bits): 32 b Voltage Supply Source: Single Supply Voltage - Supply: 1.8V Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Cirrus Logic Inc. Other Names: -CS43L36-CNZ,598-249 6 Base Product Number: CS43L36

Win Source Part Number: 1003554-CS43L36-CNZ
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Type: DAC, Audio
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Sampling Rate (Per Second): 192k
Data Interface: I2C, I2S
Number of Channels: 2
Resolution (Bits): 32 b
Voltage Supply Source: Single Supply
Voltage - Supply: 1.8V
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Cirrus Logic Inc.
Other Names: -CS43L36-CNZ,598-2496
Base Product Number: CS43L36

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS43L36-CNZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS43L36-CNZ
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS43L36-CNZ
IC DAC/AUDIO 32BIT 192K 40QFN

IC DAC/AUDIO 32BIT 192K 40QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1003554-CS43L36-CNZ CS43L36-CNZ
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type I2C; I2C, I2S
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8935B-ISR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1916829P - RS Components, Ltd.
Specs
Package Type SO
Resolution 14 bits
ADC Type Sigma
View Details