Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 845437-CS4385A-DQZR
Operating Temperature Range: -40°C ~ 105°C
Features: DAC, Audio 24 b 216k DSD, PCM 48-LQFP
Package: 48-LQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: CS4385
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC DAC/AUDIO 24BIT 216K 48LQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 845437-CS4385A-DQZR | CS4385A-DQZR |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4385A-DQZR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Package Type | QFP; 48-LQFP | QFP |