Cirrus Logic, Inc. 103 dB, 24-bit, 8-Channel D/A Converters with DSD Support CS4384

Description
The CS4364/84 are 6 and 8-channel audio digital/analog converters (DAC) featuring digital de-emphasis, half dB step size volume control, ATAPI channel-mixing, and selectable fast and slow digital interpolation filters. An oversampled, multi-bit Delta Sigma modulator with mismatch shaping technology eliminates distortion due to capacitor mismatch. Following this stage is a multi-element switched capacitor stage and low-pass filter with single-ended analog outputs. A DSD processor provides volume control and 50 kHz on-chip filtering with an intermediate decimation stage. It also offers an optional path for direct DSD conversion by directly using the multi-element switched capacitor array and accepts PCM data from 4 kHz to 216 kHz sample rates to deliver excellent sound quality. Features Direct Stream Digital® mode (SACD) Supports industry-standard TDM interface Selectable low latency digital filters
Datasheet
Description
The CS4364/84 are 6 and 8-channel audio digital/analog converters (DAC) featuring digital de-emphasis, half dB step size volume control, ATAPI channel-mixing, and selectable fast and slow digital interpolation filters. An oversampled, multi-bit Delta Sigma modulator with mismatch shaping technology eliminates distortion due to capacitor mismatch. Following this stage is a multi-element switched capacitor stage and low-pass filter with single-ended analog outputs. A DSD processor provides volume control and 50 kHz on-chip filtering with an intermediate decimation stage. It also offers an optional path for direct DSD conversion by directly using the multi-element switched capacitor array and accepts PCM data from 4 kHz to 216 kHz sample rates to deliver excellent sound quality. Features Direct Stream Digital® mode (SACD) Supports industry-standard TDM interface Selectable low latency digital filters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
103 dB, 24-bit, 8-Channel D/A Converters with DSD Support - CS4384 - Cirrus Logic, Inc.
Austin, TX, USA
103 dB, 24-bit, 8-Channel D/A Converters with DSD Support
CS4384
103 dB, 24-bit, 8-Channel D/A Converters with DSD Support CS4384
The CS4364/84 are 6 and 8-channel audio digital/analog converters (DAC) featuring digital de-emphasis, half dB step size volume control, ATAPI channel-mixing, and selectable fast and slow digital interpolation filters. An oversampled, multi-bit Delta Sigma modulator with mismatch shaping technology eliminates distortion due to capacitor mismatch. Following this stage is a multi-element switched capacitor stage and low-pass filter with single-ended analog outputs. A DSD processor provides volume control and 50 kHz on-chip filtering with an intermediate decimation stage. It also offers an optional path for direct DSD conversion by directly using the multi-element switched capacitor array and accepts PCM data from 4 kHz to 216 kHz sample rates to deliver excellent sound quality. Features Direct Stream Digital® mode (SACD) Supports industry-standard TDM interface Selectable low latency digital filters

The CS4364/84 are 6 and 8-channel audio digital/analog converters (DAC) featuring digital de-emphasis, half dB step size volume control, ATAPI channel-mixing, and selectable fast and slow digital interpolation filters. An oversampled, multi-bit Delta Sigma modulator with mismatch shaping technology eliminates distortion due to capacitor mismatch. Following this stage is a multi-element switched capacitor stage and low-pass filter with single-ended analog outputs. A DSD processor provides volume control and 50 kHz on-chip filtering with an intermediate decimation stage. It also offers an optional path for direct DSD conversion by directly using the multi-element switched capacitor array and accepts PCM data from 4 kHz to 216 kHz sample rates to deliver excellent sound quality.

Features

  • Direct Stream Digital® mode (SACD)
  • Supports industry-standard TDM interface
  • Selectable low latency digital filters
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number CS4384
Product Name 103 dB, 24-bit, 8-Channel D/A Converters with DSD Support
Package Type 48 LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5062ARJZ-1REEL7 - 909340-AD5062ARJZ-1REEL7 - Win Source Electronics
Specs
Package Type SOT-23-8
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DAC161S997 SPI 16-bit Precision DAC for 4-20mA Loops - DAC161S997RGHT - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type WQFN
Resolution 16 bits
View Details
4 suppliers
Digital to Analogue Converters - 1904624 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type Qsop
Features Single-Supply
View Details
Digital-to-Analog Converter IC - 768-WM8955BLGECO/RV - ERSAELECTRONICS PTE. LTD.
Specs
Package Type QFN
Operating Temperature -25 C (-13 F)
View Details