Cirrus Logic, Inc. 114 dB, 24-bit, 192 kHz, 6-Channel D/A Converters with DSD Support CS4365

Description
The CS4365/85/85A are 6 and 8-channel audio digital/analog converters (DAC) featuring digital de-emphasis, half dB step size volume control, ATAPI channel-mixing, and selectable fast and slow digital interpolation filters. An over sampled, multi-bit Delta Sigma modulator with mismatch shaping technology eliminates distortion due to capacitor mismatch. Following this stage is a multi-element switched capacitor stage and low-pass filter with single-ended analog outputs. A DSD processor provides volume control and 50 kHz on-chip filtering with an intermediate decimation stage. It also offers an optional path for direct DSD conversion by directly using the multi-element switched capacitor array and accepts PCM data from 4 kHz to 216 kHz sample rates to deliver excellent sound quality. Features Direct Stream Digital® mode (SACD) Supports industry-standard TDM interface Selectable low latency digital filters µC or stand-alone operation Pin-compatible devices for easy upgrade path
Datasheet
Description
The CS4365/85/85A are 6 and 8-channel audio digital/analog converters (DAC) featuring digital de-emphasis, half dB step size volume control, ATAPI channel-mixing, and selectable fast and slow digital interpolation filters. An over sampled, multi-bit Delta Sigma modulator with mismatch shaping technology eliminates distortion due to capacitor mismatch. Following this stage is a multi-element switched capacitor stage and low-pass filter with single-ended analog outputs. A DSD processor provides volume control and 50 kHz on-chip filtering with an intermediate decimation stage. It also offers an optional path for direct DSD conversion by directly using the multi-element switched capacitor array and accepts PCM data from 4 kHz to 216 kHz sample rates to deliver excellent sound quality. Features Direct Stream Digital® mode (SACD) Supports industry-standard TDM interface Selectable low latency digital filters µC or stand-alone operation Pin-compatible devices for easy upgrade path
Datasheet

Suppliers

Company
Product
Description
Supplier Links
114 dB, 24-bit, 192 kHz, 6-Channel D/A Converters with DSD Support - CS4365 - Cirrus Logic, Inc.
Austin, TX, USA
114 dB, 24-bit, 192 kHz, 6-Channel D/A Converters with DSD Support
CS4365
114 dB, 24-bit, 192 kHz, 6-Channel D/A Converters with DSD Support CS4365
The CS4365/85/85A are 6 and 8-channel audio digital/analog converters (DAC) featuring digital de-emphasis, half dB step size volume control, ATAPI channel-mixing, and selectable fast and slow digital interpolation filters. An over sampled, multi-bit Delta Sigma modulator with mismatch shaping technology eliminates distortion due to capacitor mismatch. Following this stage is a multi-element switched capacitor stage and low-pass filter with single-ended analog outputs. A DSD processor provides volume control and 50 kHz on-chip filtering with an intermediate decimation stage. It also offers an optional path for direct DSD conversion by directly using the multi-element switched capacitor array and accepts PCM data from 4 kHz to 216 kHz sample rates to deliver excellent sound quality. Features Direct Stream Digital® mode (SACD) Supports industry-standard TDM interface Selectable low latency digital filters µC or stand-alone operation Pin-compatible devices for easy upgrade path

The CS4365/85/85A are 6 and 8-channel audio digital/analog converters (DAC) featuring digital de-emphasis, half dB step size volume control, ATAPI channel-mixing, and selectable fast and slow digital interpolation filters. An over sampled, multi-bit Delta Sigma modulator with mismatch shaping technology eliminates distortion due to capacitor mismatch. Following this stage is a multi-element switched capacitor stage and low-pass filter with single-ended analog outputs. A DSD processor provides volume control and 50 kHz on-chip filtering with an intermediate decimation stage. It also offers an optional path for direct DSD conversion by directly using the multi-element switched capacitor array and accepts PCM data from 4 kHz to 216 kHz sample rates to deliver excellent sound quality.

Features

  • Direct Stream Digital® mode (SACD)
  • Supports industry-standard TDM interface
  • Selectable low latency digital filters
  • µC or stand-alone operation
  • Pin-compatible devices for easy upgrade path
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number CS4365
Product Name 114 dB, 24-bit, 192 kHz, 6-Channel D/A Converters with DSD Support
Package Type 48 LQFP
Unlock Full Specs
to access all available technical data

Similar Products

DAC3161 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters - DAC3161IRGC25 - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
Digital to Analogue Converters - 5238862 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SOIC; Soic
Features Single-Supply
View Details
Data Acquisition - Digital to Analog Converters (DAC) - 5962-87700012A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 0.5000 LSB
INL 0.5000 LSB
View Details
SSOP Digital-to-Analog Converter IC - 768-WM8742GEDS/V - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Serial, SPI
Package Type SSOP
Resolution 24 bits
View Details
3 suppliers