Cirrus Logic, Inc. 103 dB, 24-bit, 6-Channel D/A Converters with DSD Support CS4364

Description
The CS4364/84 are 6 and 8-channel audio digital/analog converters (DAC) featuring digital de-emphasis, half dB step size volume control, ATAPI channel-mixing, and selectable fast and slow digital interpolation filters. An oversampled, multi-bit Delta Sigma modulator with mismatch shaping technology eliminates distortion due to capacitor mismatch. Following this stage is a multi-element switched capacitor stage and low-pass filter with single-ended analog outputs. A DSD processor provides volume control and 50 kHz on-chip filtering with an intermediate decimation stage. It also offers an optional path for direct DSD conversion by directly using the multi-element switched capacitor array and accepts PCM data from 4 kHz to 216 kHz sample rates to deliver excellent sound quality. Features Direct Stream Digital® mode (SACD) Supports industry-standard TDM interface Selectable low latency digital filters
Datasheet
Description
The CS4364/84 are 6 and 8-channel audio digital/analog converters (DAC) featuring digital de-emphasis, half dB step size volume control, ATAPI channel-mixing, and selectable fast and slow digital interpolation filters. An oversampled, multi-bit Delta Sigma modulator with mismatch shaping technology eliminates distortion due to capacitor mismatch. Following this stage is a multi-element switched capacitor stage and low-pass filter with single-ended analog outputs. A DSD processor provides volume control and 50 kHz on-chip filtering with an intermediate decimation stage. It also offers an optional path for direct DSD conversion by directly using the multi-element switched capacitor array and accepts PCM data from 4 kHz to 216 kHz sample rates to deliver excellent sound quality. Features Direct Stream Digital® mode (SACD) Supports industry-standard TDM interface Selectable low latency digital filters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
103 dB, 24-bit, 6-Channel D/A Converters with DSD Support - CS4364 - Cirrus Logic, Inc.
Austin, TX, USA
103 dB, 24-bit, 6-Channel D/A Converters with DSD Support
CS4364
103 dB, 24-bit, 6-Channel D/A Converters with DSD Support CS4364
The CS4364/84 are 6 and 8-channel audio digital/analog converters (DAC) featuring digital de-emphasis, half dB step size volume control, ATAPI channel-mixing, and selectable fast and slow digital interpolation filters. An oversampled, multi-bit Delta Sigma modulator with mismatch shaping technology eliminates distortion due to capacitor mismatch. Following this stage is a multi-element switched capacitor stage and low-pass filter with single-ended analog outputs. A DSD processor provides volume control and 50 kHz on-chip filtering with an intermediate decimation stage. It also offers an optional path for direct DSD conversion by directly using the multi-element switched capacitor array and accepts PCM data from 4 kHz to 216 kHz sample rates to deliver excellent sound quality. Features Direct Stream Digital® mode (SACD) Supports industry-standard TDM interface Selectable low latency digital filters

The CS4364/84 are 6 and 8-channel audio digital/analog converters (DAC) featuring digital de-emphasis, half dB step size volume control, ATAPI channel-mixing, and selectable fast and slow digital interpolation filters. An oversampled, multi-bit Delta Sigma modulator with mismatch shaping technology eliminates distortion due to capacitor mismatch. Following this stage is a multi-element switched capacitor stage and low-pass filter with single-ended analog outputs. A DSD processor provides volume control and 50 kHz on-chip filtering with an intermediate decimation stage. It also offers an optional path for direct DSD conversion by directly using the multi-element switched capacitor array and accepts PCM data from 4 kHz to 216 kHz sample rates to deliver excellent sound quality.

Features

  • Direct Stream Digital® mode (SACD)
  • Supports industry-standard TDM interface
  • Selectable low latency digital filters
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number CS4364
Product Name 103 dB, 24-bit, 6-Channel D/A Converters with DSD Support
Package Type 48 LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1306E25DWVR - 911388-AMC1306E25DWVR - Win Source Electronics
Specs
Package Type SOIC; 8-SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Digital to Analogue Converters - 7619024 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type SOIC; Soic
Features Single-Supply
View Details
Dual SOIC Digital-to-Analog Converter IC - 768-CS4341A-KSZ - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI, Serial
Package Type SOIC
Resolution 24 bits
View Details
3 suppliers