Cirrus Logic, Inc. 114 dB, 24-bit, 192 kHz, 6-Channel D/A Converters with DSD Support and Low-Latency Digital Filtering CS4362A

Description
The CS4362A/82A are pin compatible 6 and 8-channel audio digital/analog converters (DAC) featuring digital de-emphasis, one dB step size volume control, ATAPI channel mixing, and selectable fast and slow digital interpolation filters. The CS4362A/82A accepts 4 kHz to 216 kHz, PCM data sample rates and includes an over sampled, multi-bit Delta Sigma modulator which includes mismatch shaping technology that eliminates distortion due to capacitor mismatch. Following this stage is a multi-element switched capacitor stage and low-pass filter with differential analog outputs. The CS4362A/82A family also has a proprietary DSD processor which allows for 50 kHz on-chip filtering without an intermediate decimation stage. Features Selectable low latency digital filters Direct Stream Digital mode (SACD) µC or stand-alone operation Pin-compatible devices for easy upgrade path
Datasheet
Description
The CS4362A/82A are pin compatible 6 and 8-channel audio digital/analog converters (DAC) featuring digital de-emphasis, one dB step size volume control, ATAPI channel mixing, and selectable fast and slow digital interpolation filters. The CS4362A/82A accepts 4 kHz to 216 kHz, PCM data sample rates and includes an over sampled, multi-bit Delta Sigma modulator which includes mismatch shaping technology that eliminates distortion due to capacitor mismatch. Following this stage is a multi-element switched capacitor stage and low-pass filter with differential analog outputs. The CS4362A/82A family also has a proprietary DSD processor which allows for 50 kHz on-chip filtering without an intermediate decimation stage. Features Selectable low latency digital filters Direct Stream Digital mode (SACD) µC or stand-alone operation Pin-compatible devices for easy upgrade path
Datasheet

Suppliers

Company
Product
Description
Supplier Links
114 dB, 24-bit, 192 kHz, 6-Channel D/A Converters with DSD Support and Low-Latency Digital Filtering - CS4362A - Cirrus Logic, Inc.
Austin, TX, USA
114 dB, 24-bit, 192 kHz, 6-Channel D/A Converters with DSD Support and Low-Latency Digital Filtering
CS4362A
114 dB, 24-bit, 192 kHz, 6-Channel D/A Converters with DSD Support and Low-Latency Digital Filtering CS4362A
The CS4362A/82A are pin compatible 6 and 8-channel audio digital/analog converters (DAC) featuring digital de-emphasis, one dB step size volume control, ATAPI channel mixing, and selectable fast and slow digital interpolation filters. The CS4362A/82A accepts 4 kHz to 216 kHz, PCM data sample rates and includes an over sampled, multi-bit Delta Sigma modulator which includes mismatch shaping technology that eliminates distortion due to capacitor mismatch. Following this stage is a multi-element switched capacitor stage and low-pass filter with differential analog outputs. The CS4362A/82A family also has a proprietary DSD processor which allows for 50 kHz on-chip filtering without an intermediate decimation stage. Features Selectable low latency digital filters Direct Stream Digital mode (SACD) µC or stand-alone operation Pin-compatible devices for easy upgrade path

The CS4362A/82A are pin compatible 6 and 8-channel audio digital/analog converters (DAC) featuring digital de-emphasis, one dB step size volume control, ATAPI channel mixing, and selectable fast and slow digital interpolation filters. The CS4362A/82A accepts 4 kHz to 216 kHz, PCM data sample rates and includes an over sampled, multi-bit Delta Sigma modulator which includes mismatch shaping technology that eliminates distortion due to capacitor mismatch. Following this stage is a multi-element switched capacitor stage and low-pass filter with differential analog outputs. The CS4362A/82A family also has a proprietary DSD processor which allows for 50 kHz on-chip filtering without an intermediate decimation stage.

Features

  • Selectable low latency digital filters
  • Direct Stream Digital mode (SACD)
  • µC or stand-alone operation
  • Pin-compatible devices for easy upgrade path
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number CS4362A
Product Name 114 dB, 24-bit, 192 kHz, 6-Channel D/A Converters with DSD Support and Low-Latency Digital Filtering
Package Type 48 LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1922583 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type Qsop
Features Single-Supply
View Details
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details