Cirrus Logic, Inc. 105 dB, 24-Bit, 192 kHz, 6-Channel D/A Converter CS4361

Description
The CS4361 is a 6-channel, audio digital/analog converter (DAC) that includes interpolation, on-chip digital de-emphasis, multi-bit D/A conversion and output analog filtering. The CS4361 supports all major data interface formats, operates from a single +3.3 V or +5 V power supply with a separate built-in level shifter for the digital interface to reduce support circuitry. Based on a fourth order multi-bit Delta Sigma modulator, the CS4361 features a linear analog low-pass filter, auto speed mode detection using both sample rate and master clock ratio as a method of auto-selecting sampling rates between 2 kHz and 200 kHz. Features Filtered line-level outputs On-chip digital de-emphasis Popguard® technology for control of clicks and pops Low-clock-jitter sensitivity
Datasheet
Description
The CS4361 is a 6-channel, audio digital/analog converter (DAC) that includes interpolation, on-chip digital de-emphasis, multi-bit D/A conversion and output analog filtering. The CS4361 supports all major data interface formats, operates from a single +3.3 V or +5 V power supply with a separate built-in level shifter for the digital interface to reduce support circuitry. Based on a fourth order multi-bit Delta Sigma modulator, the CS4361 features a linear analog low-pass filter, auto speed mode detection using both sample rate and master clock ratio as a method of auto-selecting sampling rates between 2 kHz and 200 kHz. Features Filtered line-level outputs On-chip digital de-emphasis Popguard® technology for control of clicks and pops Low-clock-jitter sensitivity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
105 dB, 24-Bit, 192 kHz, 6-Channel D/A Converter - CS4361 - Cirrus Logic, Inc.
Austin, TX, USA
105 dB, 24-Bit, 192 kHz, 6-Channel D/A Converter
CS4361
105 dB, 24-Bit, 192 kHz, 6-Channel D/A Converter CS4361
The CS4361 is a 6-channel, audio digital/analog converter (DAC) that includes interpolation, on-chip digital de-emphasis, multi-bit D/A conversion and output analog filtering. The CS4361 supports all major data interface formats, operates from a single +3.3 V or +5 V power supply with a separate built-in level shifter for the digital interface to reduce support circuitry. Based on a fourth order multi-bit Delta Sigma modulator, the CS4361 features a linear analog low-pass filter, auto speed mode detection using both sample rate and master clock ratio as a method of auto-selecting sampling rates between 2 kHz and 200 kHz. Features Filtered line-level outputs On-chip digital de-emphasis Popguard® technology for control of clicks and pops Low-clock-jitter sensitivity

The CS4361 is a 6-channel, audio digital/analog converter (DAC) that includes interpolation, on-chip digital de-emphasis, multi-bit D/A conversion and output analog filtering. The CS4361 supports all major data interface formats, operates from a single +3.3 V or +5 V power supply with a separate built-in level shifter for the digital interface to reduce support circuitry. Based on a fourth order multi-bit Delta Sigma modulator, the CS4361 features a linear analog low-pass filter, auto speed mode detection using both sample rate and master clock ratio as a method of auto-selecting sampling rates between 2 kHz and 200 kHz.

Features

  • Filtered line-level outputs
  • On-chip digital de-emphasis
  • Popguard® technology for control of clicks and pops
  • Low-clock-jitter sensitivity
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number CS4361
Product Name 105 dB, 24-Bit, 192 kHz, 6-Channel D/A Converter
Package Type 20 TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

DAC0808 8-Bit D/A Converter - DAC0808LCM/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
Digital to Analogue Converters - 1898759 - RS Components, Ltd.
Specs
Package Type TQFN
Pins 8
Resolution 18 bits
View Details
114 dB, 24-bit, 192 kHz, 8-Channel D/A Converters with DSD Support - CS4385A - Cirrus Logic, Inc.
Specs
Package Type 48 LQFP
Pins 48
Resolution 24 bits
View Details