Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4355-CSZ CS4355-CSZ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916068-CS4355-CSZ Series: * Package: Tube Part Status: Not For New Designs Family Name: CS4355 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916068-CS4355-CSZ Series: * Package: Tube Part Status: Not For New Designs Family Name: CS4355 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4355-CSZ
916068-CS4355-CSZ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4355-CSZ 916068-CS4355-CSZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 916068-CS4355-CSZ Series: * Package: Tube Part Status: Not For New Designs Family Name: CS4355 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 916068-CS4355-CSZ
Series: *
Package: Tube
Part Status: Not For New Designs
Family Name: CS4355
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
Singapore, Singapore
Digital-to-Analog Converter IC
768-CS4355-CSZ
Digital-to-Analog Converter IC 768-CS4355-CSZ
5-V STEREO DAC WITH 2-VRMS GROUND-CENTERED OUTPUT Product overview: CS4355-CSZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4355-CSZ can be used for catalog matching and distributor lookup.

5-V STEREO DAC WITH 2-VRMS GROUND-CENTERED OUTPUT Product overview: CS4355-CSZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4355-CSZ can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS4355-CSZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS4355-CSZ
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS4355-CSZ
IC DAC

IC DAC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 916068-CS4355-CSZ 768-CS4355-CSZ CS4355-CSZ
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4355-CSZ Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342609-SI8935D-IS4R - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analogue to Digital Converters - 1921508 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μsop
Features Single-Supply
View Details
ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
8 suppliers