Cirrus Logic, Inc. 5 V Stereo, 192 kHz D/A Converter with Line Driver CS4354

Description
The CS4354 is a 24-bit, 192 kHz stereo audio digital/analog converter (DAC) with a 101 dB dynamic range and on-chip 2 VRMS line driver working from a single 5 V power supply. Based on a charge-pump architecture, this IC outputs a 2 VRMS voltage without the need for a high voltage regulator and features a ground-centered output architecture removing the need for external DC blocking capacitors and any pop prevention circuit. The results is a reduction in external component and valuable. Features Single-ended ground centered analog architecture No DC-blocking capacitors required Integrated step-up/Inverting charge pump Filtered line-level outputs Low-latency digital filtering
Datasheet
Description
The CS4354 is a 24-bit, 192 kHz stereo audio digital/analog converter (DAC) with a 101 dB dynamic range and on-chip 2 VRMS line driver working from a single 5 V power supply. Based on a charge-pump architecture, this IC outputs a 2 VRMS voltage without the need for a high voltage regulator and features a ground-centered output architecture removing the need for external DC blocking capacitors and any pop prevention circuit. The results is a reduction in external component and valuable. Features Single-ended ground centered analog architecture No DC-blocking capacitors required Integrated step-up/Inverting charge pump Filtered line-level outputs Low-latency digital filtering
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 V Stereo, 192 kHz D/A Converter with Line Driver - CS4354 - Cirrus Logic, Inc.
Austin, TX, USA
5 V Stereo, 192 kHz D/A Converter with Line Driver
CS4354
5 V Stereo, 192 kHz D/A Converter with Line Driver CS4354
The CS4354 is a 24-bit, 192 kHz stereo audio digital/analog converter (DAC) with a 101 dB dynamic range and on-chip 2 VRMS line driver working from a single 5 V power supply. Based on a charge-pump architecture, this IC outputs a 2 VRMS voltage without the need for a high voltage regulator and features a ground-centered output architecture removing the need for external DC blocking capacitors and any pop prevention circuit. The results is a reduction in external component and valuable. Features Single-ended ground centered analog architecture No DC-blocking capacitors required Integrated step-up/Inverting charge pump Filtered line-level outputs Low-latency digital filtering

The CS4354 is a 24-bit, 192 kHz stereo audio digital/analog converter (DAC) with a 101 dB dynamic range and on-chip 2 VRMS line driver working from a single 5 V power supply. Based on a charge-pump architecture, this IC outputs a 2 VRMS voltage without the need for a high voltage regulator and features a ground-centered output architecture removing the need for external DC blocking capacitors and any pop prevention circuit. The results is a reduction in external component and valuable.

Features

  • Single-ended ground centered analog architecture
  • No DC-blocking capacitors required
  • Integrated step-up/Inverting charge pump
  • Filtered line-level outputs
  • Low-latency digital filtering
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number CS4354
Product Name 5 V Stereo, 192 kHz D/A Converter with Line Driver
Package Type 14 SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Digital-to-Analog Converter IC - 701-DAC0801LCN - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
Packing Method Tube
View Details
4 suppliers
Digital to Analogue Converters - 1904640 - RS Components, Ltd.
Specs
Interface Type Serial; Serial (3 wire)
Package Type DIP; Dip
Features Single-Supply
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS5126-KL - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details