Cirrus Logic, Inc. 3.3 V Stereo Audio DAC CS4353

Description
The CS4352 is ideal for any application that requires a line-level output. For example, mainstream consumer products such as DTV, Blu-ray® players, set-top boxes, video game consoles, DVD players and recorders, and DVD receivers. Additional applications include digital mixing consoles, multitrack recording systems, outboard converters, effects processors and automotive audio systems. The CS4353 is available in a 24-pin QFN package in both commercial and automotive grade. Features multi-bit Delta Sigma modulator 106 dB A-wt dynamic range -93 dB THD+N single-ended ground centered analog architecture no DC-blocking capacitors required integrated step-up/inverting charge pump filtered line-level outputs selectable 1 or 2 VRMS full-scale output low clock-jitter sensitivity low-latency digital filtering supports sample rates up to 192 kHz 24-bit resolution power supplies +3.3 V charge pump and core logic +3.3 V analog +0.9 to 3.3 V interface 24-pin QFN, lead-free assembly
Request a Quote Datasheet
Description
The CS4352 is ideal for any application that requires a line-level output. For example, mainstream consumer products such as DTV, Blu-ray® players, set-top boxes, video game consoles, DVD players and recorders, and DVD receivers. Additional applications include digital mixing consoles, multitrack recording systems, outboard converters, effects processors and automotive audio systems. The CS4353 is available in a 24-pin QFN package in both commercial and automotive grade. Features multi-bit Delta Sigma modulator 106 dB A-wt dynamic range -93 dB THD+N single-ended ground centered analog architecture no DC-blocking capacitors required integrated step-up/inverting charge pump filtered line-level outputs selectable 1 or 2 VRMS full-scale output low clock-jitter sensitivity low-latency digital filtering supports sample rates up to 192 kHz 24-bit resolution power supplies +3.3 V charge pump and core logic +3.3 V analog +0.9 to 3.3 V interface 24-pin QFN, lead-free assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3 V Stereo Audio DAC - CS4353 - Cirrus Logic, Inc.
Austin, TX, USA
3.3 V Stereo Audio DAC
CS4353
3.3 V Stereo Audio DAC CS4353
The CS4352 is ideal for any application that requires a line-level output. For example, mainstream consumer products such as DTV, Blu-ray® players, set-top boxes, video game consoles, DVD players and recorders, and DVD receivers. Additional applications include digital mixing consoles, multitrack recording systems, outboard converters, effects processors and automotive audio systems. The CS4353 is available in a 24-pin QFN package in both commercial and automotive grade. Features multi-bit Delta Sigma modulator 106 dB A-wt dynamic range -93 dB THD+N single-ended ground centered analog architecture no DC-blocking capacitors required integrated step-up/inverting charge pump filtered line-level outputs selectable 1 or 2 VRMS full-scale output low clock-jitter sensitivity low-latency digital filtering supports sample rates up to 192 kHz 24-bit resolution power supplies +3.3 V charge pump and core logic +3.3 V analog +0.9 to 3.3 V interface 24-pin QFN, lead-free assembly

The CS4352 is ideal for any application that requires a line-level output. For example, mainstream consumer products such as DTV, Blu-ray® players, set-top boxes, video game consoles, DVD players and recorders, and DVD receivers. Additional applications include digital mixing consoles, multitrack recording systems, outboard converters, effects processors and automotive audio systems. The CS4353 is available in a 24-pin QFN package in both commercial and automotive grade.

Features

  • multi-bit Delta Sigma modulator
  • 106 dB A-wt dynamic range
  • -93 dB THD+N
  • single-ended ground centered analog architecture
    • no DC-blocking capacitors required
    • integrated step-up/inverting charge pump
    • filtered line-level outputs
    • selectable 1 or 2 VRMS full-scale output
  • low clock-jitter sensitivity
  • low-latency digital filtering
  • supports sample rates up to 192 kHz
  • 24-bit resolution
  • power supplies
    • +3.3 V charge pump and core logic
    • +3.3 V analog
    • +0.9 to 3.3 V interface
  • 24-pin QFN, lead-free assembly
Supplier's Site Datasheet
3.3 V Digital-to-Analog Converter IC - 768-CS4353 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3 V Digital-to-Analog Converter IC
768-CS4353
3.3 V Digital-to-Analog Converter IC 768-CS4353
3.3 V Stereo Audio DAC with 2 VRMS Line Output Product overview: CS4353 from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 3.3 V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4353 can be used for catalog matching and distributor lookup.

3.3 V Stereo Audio DAC with 2 VRMS Line Output Product overview: CS4353 from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 3.3 V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4353 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Cirrus Logic, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number CS4353 768-CS4353
Product Name 3.3 V Stereo Audio DAC 3.3 V Digital-to-Analog Converter IC
Package Type 24 QFN
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 7619024 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type SOIC; Soic
Features Single-Supply
View Details
DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3482IZAY - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
7 suppliers
192 kHz Digital-to-Analog Converter IC - 768-CS4341A-KSZR - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Serial
Package Type SOIC
Resolution 24 bits
View Details
3 suppliers