Cirrus Logic, Inc. 192 kHz Stereo, 1 Vrms D/A Converter with Volume Control CS4349

Description
The CS4349 stereo audio DAC includes an integrated volume control and 1VRMS single-ended output drive capability at 3.3V. The CS4349 supports analog outputs and digital audio interface formats including both PCM and TDM. It supports 24-bit resolution and up to 192 kHz sampling rates with 101dB dynamic range performance. The system includes digital interpolation, 5th order multi-bit Delta Sigma modulation, digital de-emphasis, channel mixing, analog filtering and Cirrus Logic’s proprietary Popguard® (optional) and automatic sample-rate detection technologies. Features Automatic sample rate range detection Popguard technology for control of clicks and pops Supports all standard serial audio formats including time-division multiplexed (TDM) SPI™ and I²C® modes 127.5 dB attenuation 1/2 dB step size Zero crossing click-free transitions
Datasheet
Description
The CS4349 stereo audio DAC includes an integrated volume control and 1VRMS single-ended output drive capability at 3.3V. The CS4349 supports analog outputs and digital audio interface formats including both PCM and TDM. It supports 24-bit resolution and up to 192 kHz sampling rates with 101dB dynamic range performance. The system includes digital interpolation, 5th order multi-bit Delta Sigma modulation, digital de-emphasis, channel mixing, analog filtering and Cirrus Logic’s proprietary Popguard® (optional) and automatic sample-rate detection technologies. Features Automatic sample rate range detection Popguard technology for control of clicks and pops Supports all standard serial audio formats including time-division multiplexed (TDM) SPI™ and I²C® modes 127.5 dB attenuation 1/2 dB step size Zero crossing click-free transitions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
192 kHz Stereo, 1 Vrms D/A Converter with Volume Control - CS4349 - Cirrus Logic, Inc.
Austin, TX, USA
192 kHz Stereo, 1 Vrms D/A Converter with Volume Control
CS4349
192 kHz Stereo, 1 Vrms D/A Converter with Volume Control CS4349
The CS4349 stereo audio DAC includes an integrated volume control and 1VRMS single-ended output drive capability at 3.3V. The CS4349 supports analog outputs and digital audio interface formats including both PCM and TDM. It supports 24-bit resolution and up to 192 kHz sampling rates with 101dB dynamic range performance. The system includes digital interpolation, 5th order multi-bit Delta Sigma modulation, digital de-emphasis, channel mixing, analog filtering and Cirrus Logic’s proprietary Popguard® (optional) and automatic sample-rate detection technologies. Features Automatic sample rate range detection Popguard technology for control of clicks and pops Supports all standard serial audio formats including time-division multiplexed (TDM) SPI™ and I²C® modes 127.5 dB attenuation 1/2 dB step size Zero crossing click-free transitions

The CS4349 stereo audio DAC includes an integrated volume control and 1VRMS single-ended output drive capability at 3.3V. The CS4349 supports analog outputs and digital audio interface formats including both PCM and TDM. It supports 24-bit resolution and up to 192 kHz sampling rates with 101dB dynamic range performance. The system includes digital interpolation, 5th order multi-bit Delta Sigma modulation, digital de-emphasis, channel mixing, analog filtering and Cirrus Logic’s proprietary Popguard® (optional) and automatic sample-rate detection technologies.

Features

  • Automatic sample rate range detection
  • Popguard technology for control of clicks and pops
  • Supports all standard serial audio formats including time-division multiplexed (TDM)
  • SPI™ and I²C® modes
    • 127.5 dB attenuation
    • 1/2 dB step size
    • Zero crossing click-free transitions
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number CS4349
Product Name 192 kHz Stereo, 1 Vrms D/A Converter with Volume Control
Interface Type SPI; I2C
Unlock Full Specs
to access all available technical data

Similar Products

ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter - ADS1205IRGER - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
4 suppliers
Digital to Analogue Converters - 1913461 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type SSOP; Tssop
Features Single-Supply
View Details
Low Power D/A Converter with 1 W Speaker Driver - WM8956 - Cirrus Logic, Inc.
Specs
Package Type 32 QFN
Pins 32
Resolution 24 bits
View Details