Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4349-CZZR CS4349-CZZR

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202886-CS4349-CZZR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: SPI Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202886-CS4349-CZZR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: SPI Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4349-CZZR - 202886-CS4349-CZZR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4349-CZZR
202886-CS4349-CZZR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4349-CZZR 202886-CS4349-CZZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202886-CS4349-CZZR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: SPI Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 202886-CS4349-CZZR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: SPI
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS4349-CZZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS4349-CZZR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS4349-CZZR
IC DAC/AUDIO 24BIT 192K 24TSSOP

IC DAC/AUDIO 24BIT 192K 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 202886-CS4349-CZZR CS4349-CZZR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4349-CZZR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1921725 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 18 bits
ADC Type Sigma-Delta; Delta Sigma
View Details
AMC1305M25 Reinforced Isolated Modulator with ?250mV Input and CMOS Interface - AMC1305M25DW - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
10BIT Analog-to-Digital Converter IC - 700-SI8901B-A01-GS - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type I2C
Package Type Tube
Packing Method Tube
View Details
5 suppliers