Cirrus Logic, Inc. 24Bit 192kHz Digital-to-Analog Converter IC CS4345-CZZR

Description
Audio D/A Converter ICs IC 10-pin 24Bit 192kHz Stereo DAC Product overview: CS4345-CZZR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24Bit, 192kHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24Bit, 192kHz, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4345-CZZR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Audio D/A Converter ICs IC 10-pin 24Bit 192kHz Stereo DAC Product overview: CS4345-CZZR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24Bit, 192kHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24Bit, 192kHz, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4345-CZZR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24Bit 192kHz Digital-to-Analog Converter IC
768-CS4345-CZZR
24Bit 192kHz Digital-to-Analog Converter IC 768-CS4345-CZZR
Audio D/A Converter ICs IC 10-pin 24Bit 192kHz Stereo DAC Product overview: CS4345-CZZR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24Bit, 192kHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24Bit, 192kHz, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4345-CZZR can be used for catalog matching and distributor lookup.

Audio D/A Converter ICs IC 10-pin 24Bit 192kHz Stereo DAC Product overview: CS4345-CZZR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24Bit, 192kHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24Bit, 192kHz, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4345-CZZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4345-CZZR
202884-CS4345-CZZR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4345-CZZR 202884-CS4345-CZZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202884-CS4345-CZZR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: SPI Resolution (Bits): 24 b Voltage Supply Source: Single Supply Family Name: CS4345 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 10-TSSOP Supply Voltage - Operating: 3 V to 3.47 V, 5V Sampling Rate: 192k Alternative Parts (Cross-Reference): PA5144LV-T7; LC708728V; AK4393VM; PCM1723EG/2K; Introduction Date: October 17, 1995 ECCN: EAR99 Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 202884-CS4345-CZZR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: SPI
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Family Name: CS4345
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 10-TSSOP
Supply Voltage - Operating: 3 V to 3.47 V, 5V
Sampling Rate: 192k
Alternative Parts (Cross-Reference): PA5144LV-T7; LC708728V; AK4393VM; PCM1723EG/2K;
Introduction Date: October 17, 1995
ECCN: EAR99
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS4345-CZZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS4345-CZZR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS4345-CZZR
IC DAC/AUDIO 24BIT 192K 10TSSOP

IC DAC/AUDIO 24BIT 192K 10TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-CS4345-CZZR 202884-CS4345-CZZR CS4345-CZZR
Product Name 24Bit 192kHz Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4345-CZZR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial, SPI SPI; SPI
Package Type TSSOP SOP; SSOP; TSSOP; 10-TSSOP
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8935D-AS4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Analogue to Digital Converters - 5455118 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type DIP; Pdip
Pins 8
View Details