The CS4344 family of stereo audio DACs operate from a single +3.3 V or +5 V power supply and require minimal support circuitry. This family features a linear analog low-pass filter and auto-speed mode detection using both sample rate and master clock ratio as a method of auto-selecting sampling rates between 2 kHz and 200 kHz.
| Cirrus Logic, Inc. | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | CS4344 |
| Product Name | 10-pin, 24-bit, 192 kHz Stereo D/A Converter |
| Package Type | 10 TSSOP |