Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4341-CZZR CS4341-CZZR

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202881-CS4341-CZZR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: SPI Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 96k Alternative Parts (Cross-Reference): PCM1754DBQRG4; WM8727CGED; CS4341-CZZR; CS4341-CZR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202881-CS4341-CZZR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: SPI Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 96k Alternative Parts (Cross-Reference): PCM1754DBQRG4; WM8727CGED; CS4341-CZZR; CS4341-CZR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4341-CZZR
202881-CS4341-CZZR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4341-CZZR 202881-CS4341-CZZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202881-CS4341-CZZR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: SPI Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 96k Alternative Parts (Cross-Reference): PCM1754DBQRG4; WM8727CGED; CS4341-CZZR; CS4341-CZR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 202881-CS4341-CZZR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: SPI
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 96k
Alternative Parts (Cross-Reference): PCM1754DBQRG4; WM8727CGED; CS4341-CZZR; CS4341-CZR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CS4341-CZZR - Rochester Electronics
Newburyport, MA, United States
CS4341 - 24-Bit, 96 Khz Stereo Dac With Volume Control

CS4341 - 24-Bit, 96 Khz Stereo Dac With Volume Control

Supplier's Site Datasheet
Singapore, Singapore
24BIT Digital-to-Analog Converter IC
768-CS4341-CZZR
24BIT Digital-to-Analog Converter IC 768-CS4341-CZZR
IC DAC/AUDIO 24BIT 96K 16TSSOP Product overview: CS4341-CZZR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4341-CZZR can be used for catalog matching and distributor lookup.

IC DAC/AUDIO 24BIT 96K 16TSSOP Product overview: CS4341-CZZR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4341-CZZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS4341-CZZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS4341-CZZR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS4341-CZZR
IC DAC/AUDIO 24BIT 96K 16TSSOP

IC DAC/AUDIO 24BIT 96K 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 202881-CS4341-CZZR CS4341-CZZR 768-CS4341-CZZR CS4341-CZZR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4341-CZZR 24BIT Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; SPI Serial, SPI
Package Type SOP; SSOP; TSSOP; 16-TSSOP SOP; SOP16 TSSOP SSOP
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel Tape Reel; Bulk; Tape & Reel (TR),Bulk
Unlock Full Specs
to access all available technical data