CS4341 - 24-Bit, 96 Khz Stereo Dac With Volume Control
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 134460-CS4341-CZZ
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: SPI
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 96k
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC DAC/AUDIO 24BIT 96K 16TSSOP
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | CS4341-CZZ | 134460-CS4341-CZZ | CS4341-CZZ |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4341-CZZ | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Package Type | SOP; SSOP; TSSOP16 | SOP; SSOP; TSSOP; 16-TSSOP | SSOP |