Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4340CZ CS4340CZ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202879-CS4340CZ Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: SPI Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V, 5V Sampling Rate: 96k Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202879-CS4340CZ Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: SPI Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V, 5V Sampling Rate: 96k Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4340CZ
202879-CS4340CZ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4340CZ 202879-CS4340CZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 202879-CS4340CZ Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: SPI Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V, 5V Sampling Rate: 96k Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 202879-CS4340CZ
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: SPI
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V, 5V
Sampling Rate: 96k
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
24BIT 96KHZ Digital-to-Analog Converter IC - 768-CS4340CZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24BIT 96KHZ Digital-to-Analog Converter IC
768-CS4340CZ
24BIT 96KHZ Digital-to-Analog Converter IC 768-CS4340CZ
IC DAC 24BIT 96KHZ 101DB 16TSSOP Product overview: CS4340CZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, 96KHZ. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, 96KHZ, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4340CZ can be used for catalog matching and distributor lookup.

IC DAC 24BIT 96KHZ 101DB 16TSSOP Product overview: CS4340CZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, 96KHZ. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, 96KHZ, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4340CZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 202879-CS4340CZ 768-CS4340CZ
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4340CZ 24BIT 96KHZ Digital-to-Analog Converter IC
Interface Type SPI; SPI SPI
Package Type SOP; SSOP; TSSOP; 16-TSSOP Tube/Rail
Packing Method Tube; Tube/Rail Tube/Rail
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD676KD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 9128245 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type Tsot
Features Single-Supply
View Details
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers