Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4340A-KSZ CS4340A-KSZ

Description
CS4340 - 24-Bit, 192 Khz Stereo Dac For Audio
Request a Quote Datasheet
Description
CS4340 - 24-Bit, 192 Khz Stereo Dac For Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CS4340A-KSZ - Rochester Electronics
Newburyport, MA, United States
CS4340 - 24-Bit, 192 Khz Stereo Dac For Audio

CS4340 - 24-Bit, 192 Khz Stereo Dac For Audio

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4340A-KSZ
1030377-CS4340A-KSZ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4340A-KSZ 1030377-CS4340A-KSZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1030377-CS4340A-KSZ Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1030377-CS4340A-KSZ
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - CS4340A-KSZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
CS4340A-KSZ
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose CS4340A-KSZ
IC DAC/AUDIO 24BIT 192K 16SOIC

IC DAC/AUDIO 24BIT 192K 16SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number CS4340A-KSZ 1030377-CS4340A-KSZ CS4340A-KSZ
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4340A-KSZ Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type SOP; SOP16 SOIC; 16-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913186 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD674BKNZ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204BDW - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers