Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1322880-CS4340A-KS
Category: Integrated Circuits (ICs)>Data Acquisition>ADCs/DAC
Packaging: Bulk
Type: DAC, Audio
Standard Package: 1
Mounting: Surface Mount
Sampling Rate (Per Second): 192k
Data Interface: I2S
Number of Channels: 2
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Voltage - Supply: 3V ~ 5.5V, 3V ~ 5.5V
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -10°C ~ 70°C
Case / Package: 16-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CIRCIRCS4340A-KS,215
RoHS Status: RoHS non-compliant
CS4340 - 24-Bit, 192 Khz Stereo Dac For Audio
24-BIT, 192 KHZ STEREO DAC
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1322880-CS4340A-KS | CS4340A-KS | CS4340A-KS |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | I2S |