Cirrus Logic, Inc. 8-Pin, 24-Bit, 96 kHz Stereo D/A Converters CS4335

Description
The CS4334/35/38/39 family of stereo audio DACs come in a small and simple 8-pin package. These DACs contain on-chip digital de-emphasis, operate from a single 5 V power supply, and require minimal support circuitry to support all major audio data interface formats. The individual devices differ only in the supported interface format. Features Low-clock-jitter sensitivity Filtered line-level outputs Popguard®technology for control of clicks and pops 8-pin plastic SOIC package, lead-free assembly
Datasheet
Description
The CS4334/35/38/39 family of stereo audio DACs come in a small and simple 8-pin package. These DACs contain on-chip digital de-emphasis, operate from a single 5 V power supply, and require minimal support circuitry to support all major audio data interface formats. The individual devices differ only in the supported interface format. Features Low-clock-jitter sensitivity Filtered line-level outputs Popguard®technology for control of clicks and pops 8-pin plastic SOIC package, lead-free assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Pin, 24-Bit, 96 kHz Stereo D/A Converters - CS4335 - Cirrus Logic, Inc.
Austin, TX, USA
8-Pin, 24-Bit, 96 kHz Stereo D/A Converters
CS4335
8-Pin, 24-Bit, 96 kHz Stereo D/A Converters CS4335
The CS4334/35/38/39 family of stereo audio DACs come in a small and simple 8-pin package. These DACs contain on-chip digital de-emphasis, operate from a single 5 V power supply, and require minimal support circuitry to support all major audio data interface formats. The individual devices differ only in the supported interface format. Features Low-clock-jitter sensitivity Filtered line-level outputs Popguard®technology for control of clicks and pops 8-pin plastic SOIC package, lead-free assembly

The CS4334/35/38/39 family of stereo audio DACs come in a small and simple 8-pin package. These DACs contain on-chip digital de-emphasis, operate from a single 5 V power supply, and require minimal support circuitry to support all major audio data interface formats. The individual devices differ only in the supported interface format.

Features

  • Low-clock-jitter sensitivity
  • Filtered line-level outputs
  • Popguard®technology for control of clicks and pops
  • 8-pin plastic SOIC package, lead-free assembly
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number CS4335
Product Name 8-Pin, 24-Bit, 96 kHz Stereo D/A Converters
Package Type 8 SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1922906 - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Pins 8
Resolution 8 bits
View Details
Data Acquisition - Digital to Analog Converters (DAC) - 5962-8776301LA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 1 LSB
INL 1 LSB
View Details
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details