Cirrus Logic, Inc. 8-Pin, 24-Bit, 96 kHz Stereo D/A Converters CS4334

Description
The CS4334/35/38/39 family of stereo audio DACs come in a small and simple 8-pin package. These DACs contain on-chip digital de-emphasis, operate from a single 5 V power supply, and require minimal support circuitry to support all major audio data interface formats. The individual devices differ only in the supported interface format. Features Low-clock-jitter sensitivity Filtered line-level outputs Popguard®technology for control of clicks and pops 8-pin plastic SOIC package, lead-free assembly
Request a Quote Datasheet
Description
The CS4334/35/38/39 family of stereo audio DACs come in a small and simple 8-pin package. These DACs contain on-chip digital de-emphasis, operate from a single 5 V power supply, and require minimal support circuitry to support all major audio data interface formats. The individual devices differ only in the supported interface format. Features Low-clock-jitter sensitivity Filtered line-level outputs Popguard®technology for control of clicks and pops 8-pin plastic SOIC package, lead-free assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Pin, 24-Bit, 96 kHz Stereo D/A Converters - CS4334 - Cirrus Logic, Inc.
Austin, TX, USA
8-Pin, 24-Bit, 96 kHz Stereo D/A Converters
CS4334
8-Pin, 24-Bit, 96 kHz Stereo D/A Converters CS4334
The CS4334/35/38/39 family of stereo audio DACs come in a small and simple 8-pin package. These DACs contain on-chip digital de-emphasis, operate from a single 5 V power supply, and require minimal support circuitry to support all major audio data interface formats. The individual devices differ only in the supported interface format. Features Low-clock-jitter sensitivity Filtered line-level outputs Popguard®technology for control of clicks and pops 8-pin plastic SOIC package, lead-free assembly

The CS4334/35/38/39 family of stereo audio DACs come in a small and simple 8-pin package. These DACs contain on-chip digital de-emphasis, operate from a single 5 V power supply, and require minimal support circuitry to support all major audio data interface formats. The individual devices differ only in the supported interface format.

Features

  • Low-clock-jitter sensitivity
  • Filtered line-level outputs
  • Popguard®technology for control of clicks and pops
  • 8-pin plastic SOIC package, lead-free assembly
Supplier's Site Datasheet
96 kHz Digital-to-Analog Converter IC - 701-CS4334 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
96 kHz Digital-to-Analog Converter IC
701-CS4334
96 kHz Digital-to-Analog Converter IC 701-CS4334
8-Pin, 24-Bit, 96 kHz Stereo D/A Converter Product overview: CS4334 from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 96 kHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 96 kHz, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-CS4334 can be used for catalog matching and distributor lookup.

8-Pin, 24-Bit, 96 kHz Stereo D/A Converter Product overview: CS4334 from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 96 kHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 96 kHz, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-CS4334 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Cirrus Logic, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number CS4334 701-CS4334
Product Name 8-Pin, 24-Bit, 96 kHz Stereo D/A Converters 96 kHz Digital-to-Analog Converter IC
Package Type 8 SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1580263 - RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Pins 16
Resolution 12 bits
View Details
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204DWR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
4 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - WM8781GEDS/V - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Packing Method Tube; Bulk; Bulk,Tube
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details