Cirrus Logic, Inc. Dual 5V SOIC Digital-to-Analog Converter IC CS4334-KSZ

Description
24-Bit 2Ch DAC, 96kS/s, Serial SPI, SOIC-8, 5V Product overview: CS4334-KSZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-CS4334-KSZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24-Bit 2Ch DAC, 96kS/s, Serial SPI, SOIC-8, 5V Product overview: CS4334-KSZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-CS4334-KSZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5V SOIC Digital-to-Analog Converter IC
701-CS4334-KSZ
Dual 5V SOIC Digital-to-Analog Converter IC 701-CS4334-KSZ
24-Bit 2Ch DAC, 96kS/s, Serial SPI, SOIC-8, 5V Product overview: CS4334-KSZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-CS4334-KSZ can be used for catalog matching and distributor lookup.

24-Bit 2Ch DAC, 96kS/s, Serial SPI, SOIC-8, 5V Product overview: CS4334-KSZ from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-CS4334-KSZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - CS4334-KSZ
006222-CS4334-KSZ
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - CS4334-KSZ 006222-CS4334-KSZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 006222-CS4334-KSZ Packaging: Tube/Rail Output Type: Voltage - Unbuffered Number of Bits: 24 Data Interface: SPI Reference Type: Internal Number of D/A Converters: 2 Differential Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 006222-CS4334-KSZ
Packaging: Tube/Rail
Output Type: Voltage - Unbuffered
Number of Bits: 24
Data Interface: SPI
Reference Type: Internal
Number of D/A Converters: 2
Differential Output: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - CS4334-KSZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
CS4334-KSZ
Data Acquisition - Digital to Analog Converters (DAC) CS4334-KSZ
IC DAC 24BIT V-OUT 8SOIC

IC DAC 24BIT V-OUT 8SOIC

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - CS4334-KSZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
CS4334-KSZ
Digital to Analog Converters (DAC) CS4334-KSZ
24 Bit Digital to Analog Converter 2 8-SOIC

24 Bit Digital to Analog Converter 2 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - CS4334-KSZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
CS4334-KSZ
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) CS4334-KSZ
IC DAC 24BIT V-OUT 8SOIC

IC DAC 24BIT V-OUT 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-CS4334-KSZ 006222-CS4334-KSZ CS4334-KSZ CS4334-KSZ CS4334-KSZ
Product Name Dual 5V SOIC Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - CS4334-KSZ Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI, Serial SPI; SPI I2C; I²S
Package Type SOIC SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154\", 3.90mm Width)
Resolution 24 bits 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

DAC34SH84 Quad-Channel, 16-Bit, 1.5 GSPS Digital-to-Analog Converter (DAC) . - DAC34SH84IZAY - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA
Screening Level Catalog
View Details
6 suppliers
Digital to Analogue Converters - 5238862 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SOIC; Soic
Features Single-Supply
View Details
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details