Cirrus Logic, Inc. SOIC Digital-to-Analog Converter IC CS4334-KS

Description
D/A Converter, 1 Func, Serial Input Loading, PDSO8, 0.150 INCH, PLASTIC, MS-012, SOIC-8 Product overview: CS4334-KS from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-CS4334-KS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
D/A Converter, 1 Func, Serial Input Loading, PDSO8, 0.150 INCH, PLASTIC, MS-012, SOIC-8 Product overview: CS4334-KS from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-CS4334-KS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Digital-to-Analog Converter IC
701-CS4334-KS
SOIC Digital-to-Analog Converter IC 701-CS4334-KS
D/A Converter, 1 Func, Serial Input Loading, PDSO8, 0.150 INCH, PLASTIC, MS-012, SOIC-8 Product overview: CS4334-KS from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-CS4334-KS can be used for catalog matching and distributor lookup.

D/A Converter, 1 Func, Serial Input Loading, PDSO8, 0.150 INCH, PLASTIC, MS-012, SOIC-8 Product overview: CS4334-KS from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-CS4334-KS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CS4334-KS - Rochester Electronics
Newburyport, MA, United States
CS4334 - 8-Pin, 24-Bit, 96 Khz Stereo D/A Converter

CS4334 - 8-Pin, 24-Bit, 96 Khz Stereo D/A Converter

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1317824-CS4334-KS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1317824-CS4334-KS
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1317824-CS4334-KS
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 1317824-CS4334-KS Category: Integrated Circuits (ICs)>Data Acquisition>ADCs/DAC s - Special Purpose Packaging: Bulk Type: Stereo DAC Standard Package: 1 Mounting: Surface Mount Sampling Rate (Per Second): 100kHz Data Interface: I²S, Serial Number of Channels: 1 Resolution (Bits): 24 b Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.5V, 4.75V ~ 5.5V Supplier Device Package: 8-SOIC Temperature Range - Operating: -10°C ~ 70°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-CS4334-KS,CIRCI RCS4334-KS RoHS Status: RoHS non-compliant

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1317824-CS4334-KS
Category: Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Packaging: Bulk
Type: Stereo DAC
Standard Package: 1
Mounting: Surface Mount
Sampling Rate (Per Second): 100kHz
Data Interface: I²S, Serial
Number of Channels: 1
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Voltage - Supply: 4.75V ~ 5.5V, 4.75V ~ 5.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -10°C ~ 70°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-CS4334-KS,CIRCIRCS4334-KS
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - CS4334-KS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
CS4334-KS
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) CS4334-KS
8-PIN, 24-BIT, 96 KHZ STEREO DAC

8-PIN, 24-BIT, 96 KHZ STEREO DAC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-CS4334-KS CS4334-KS 1317824-CS4334-KS CS4334-KS
Product Name SOIC Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Pins 8
Operating Temperature -10 C (14 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Package Type SOP; SOP8 SOIC; 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
DAC161S997 SPI 16-bit Precision DAC for 4-20mA Loops - DAC161S997RGHR - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type WQFN
Resolution 16 bits
View Details
5 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1904993 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial-spi
Package Type SSOP; Tssop
Pins 24
View Details