Cirrus Logic, Inc. Digital-to-Analog Converter IC CS4333-KSR

Description
Audio D/A Converter ICs IC 8-Pin Stereo DAC for Digital Audio Product overview: CS4333-KSR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4333-KSR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Audio D/A Converter ICs IC 8-Pin Stereo DAC for Digital Audio Product overview: CS4333-KSR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4333-KSR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital-to-Analog Converter IC - 768-CS4333-KSR - ERSAELECTRONICS PTE. LTD.
Singapore
Digital-to-Analog Converter IC
768-CS4333-KSR
Digital-to-Analog Converter IC 768-CS4333-KSR
Audio D/A Converter ICs IC 8-Pin Stereo DAC for Digital Audio Product overview: CS4333-KSR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4333-KSR can be used for catalog matching and distributor lookup.

Audio D/A Converter ICs IC 8-Pin Stereo DAC for Digital Audio Product overview: CS4333-KSR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-CS4333-KSR can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4333-KSR - 1053328-CS4333-KSR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4333-KSR
1053328-CS4333-KSR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4333-KSR 1053328-CS4333-KSR
Manufacturer: Cirrus Logic Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053328-CS4333-KSR Mounting: SMD (SMT) Interface: Serial Resolution: 2.25 B Number of Converters: 2 Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOIC Alternative Parts (Cross-Reference): CS4333-KSRCS4333KSR; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: -10 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V

Manufacturer: Cirrus Logic Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053328-CS4333-KSR
Mounting: SMD (SMT)
Interface: Serial
Resolution: 2.25 B
Number of Converters: 2
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SOIC
Alternative Parts (Cross-Reference): CS4333-KSRCS4333KSR;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: -10 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-CS4333-KSR 1053328-CS4333-KSR
Product Name Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4333-KSR
Interface Type Serial Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1265253-SI8900D-A01-GS - Win Source Electronics
Specs
Interface Type UART
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers