Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163153-CS4329-KP
Manufacturer Homepage: www.cirrus.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Serial Input Loading, PDIP20, PLASTIC, DIP-20 Product overview: CS4329-KP from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, DIP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-CS4329-KP can be used for catalog matching and distributor lookup.
CS4329 - 20-Bit, Stereo D/A Converter For Digital Audio
20 Bit Digital to Analog Converter 2 20-PDIP
IC DAC 20BIT V-OUT 20DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 1163153-CS4329-KP | 701-CS4329-KP | CS4329-KP | CS4329-KP | CS4329-KP |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - CS4329-KP | DIP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Pins | 20 | ||||
| Operating Temperature | -10 C (14 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | DIP; DIP20 | DIP; 20-DIP (0.300\", 7.62mm) | DIP; 20-DIP (0.300\", 7.62mm) |