32 Bit Digital to Analog Converter 2 42-WLCSP (2.71x3.18)
32 Bit Digital to Analog Converter 2 42-WLCSP (2.71x3.18)
32 Bit Digital to Analog Converter 2 42-WLCSP (2.71x3.18)
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 916064-CS43131-CWZR
Operating Temperature Range: -10°C ~ 70°C
Features: 32 Bit Digital to Analog Converter 2
Package: 42-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: CS43131
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: 598-2478-6, 598-2478-1, 598-2478-2, -CS43131-CWZR
D/A Converter, Product overview: CS43131-CWZR from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-CS43131-CWZR can be used for catalog matching and distributor lookup.
IC DAC 32BIT V-OUT 42WLCSP
32 Bit Digital to Analog Converter 2 42-WLCSP (2.71x3.18)
IC DAC 32BIT V-OUT 42WLCSP
| DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 598-2478-2-ND | 598-2478-1-ND | 598-2478-6-ND | 916064-CS43131-CWZR | 701-CS43131-CWZR | CS43131-CWZR | CS43131-CWZR | CS43131-CWZR |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - CS43131-CWZR | Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Package Type | 42-UFBGA, WLCSP | 42-UFBGA, WLCSP | 42-UFBGA, WLCSP | 42-UFBGA, WLCSP | 42-UFBGA, WLCSP | |||
| Packing Method | Tape Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| Pins | 42 | 42 | 42 | |||||
| Resolution | 32 bits | 32 bits | 32 bits | 32 bits |