Cirrus Logic, Inc. Interface - Interface - CODECs - CS42L55-CNZR CS42L55-CNZR

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771798-CS42L55-CNZR Packaging: Reel package Type: Stereo Audio Operating Temperature Range: -40°C ~ 85°C Package: 36-QFN Mounting: SMD Operating Supply Voltage: 1.65 V ~ 2.71 V Data Interface: Serial Voltage - Supply, Digital: 1.65 V ~ 2.71 V Resolution (Bits): 24 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 95 / 99 Family Name: CS42L55 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN-EP (5x5) Introduction Date: November 30, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 6k pcs
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771798-CS42L55-CNZR Packaging: Reel package Type: Stereo Audio Operating Temperature Range: -40°C ~ 85°C Package: 36-QFN Mounting: SMD Operating Supply Voltage: 1.65 V ~ 2.71 V Data Interface: Serial Voltage - Supply, Digital: 1.65 V ~ 2.71 V Resolution (Bits): 24 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 95 / 99 Family Name: CS42L55 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN-EP (5x5) Introduction Date: November 30, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 6k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - CS42L55-CNZR - 771798-CS42L55-CNZR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - CS42L55-CNZR
771798-CS42L55-CNZR
Interface - Interface - CODECs - CS42L55-CNZR 771798-CS42L55-CNZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 771798-CS42L55-CNZR Packaging: Reel package Type: Stereo Audio Operating Temperature Range: -40°C ~ 85°C Package: 36-QFN Mounting: SMD Operating Supply Voltage: 1.65 V ~ 2.71 V Data Interface: Serial Voltage - Supply, Digital: 1.65 V ~ 2.71 V Resolution (Bits): 24 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 95 / 99 Family Name: CS42L55 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN-EP (5x5) Introduction Date: November 30, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 6k pcs

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 771798-CS42L55-CNZR
Packaging: Reel package
Type: Stereo Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 36-QFN
Mounting: SMD
Operating Supply Voltage: 1.65 V ~ 2.71 V
Data Interface: Serial
Voltage - Supply, Digital: 1.65 V ~ 2.71 V
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 95 / 99
Family Name: CS42L55
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-QFN-EP (5x5)
Introduction Date: November 30, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 6k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 771798-CS42L55-CNZR
Product Name Interface - Interface - CODECs - CS42L55-CNZR
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products

ADS7870 12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System - ADS7870EA/1K - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
4 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analog to Digital Converters (ADC) - SI8902D-A01-GSR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers
Analogue to Digital Converters - 1914640P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Resolution 12 bits
ADC Type SAR; SAR
View Details