It’s the plane that put Cirrus on the map and transformed an industry. The SR20 is the perfect dual-role airplane: easily manageable for the newer pilot and perfectly suitable for business use.
“With enhanced features galore, the SR20 is faster, more sophisticated and even more luxurious than ever.” -Robert Goyer, Flying Magazine
Specs
Weight
Base Weight: 2126 lbs (964 kg)
Useful Load: 924 lbs (419 kg)
Cabin payload with 3 hr trip fuel and 45 min reserve675 lbs (306 kg)
Engine
Manufacturer: Continental
Model: IO-360-ES
Horsepower: 200
Dimensions
Wingspan: 38 ft 4 in (11.68 m)
Length: 26 ft (7.92 m)
Height: 8 ft 11 in (2.7 m)
Cabin Width: 49 in (124 cm)
Cabin Height: 50 in (127 cm)
Performance
Takeoff: 1,478 ft (451 m)
Climb Rate: 828 ft/min (4.2 m/sec)
Max operating Altitude: 17,500 ft (5,334 m)
Stall Speed with Flaps: 56 KCAS
Max Cruise Speed: 155 KTAS
Landing Groundroll: 853 ft (260 m)
Airframe & Powerplant Continental IO-360-ES 200 HP Engine Black Engine Baffling 3-Blade Propeller Cirrus Airframe Parachute System™ (CAPS) Airbag Seatbelts (Front Seats) Single Movement Power Lever Dual Side Yoke Advanced Wheel Fairings High Performance Brakes Tubeless Tires Surface Illumination Lights 60/40 FlexSeating™ – Seats up to 5 USB Power Ports Standard Interior 2 Year Spinner-to-Tail Warranty
Avionics Cirrus Perspective™ by Garmin® Cockpit 10’’ Screens GMA 350 All-digital Audio Panel Keyboard Controller Dual WAAS GPS/Comm/Nav Radios Engine & Fuel Monitoring FliteCharts® & SafeTaxi® (subscription required) Garmin GFC700 Autopilot with Electronic Stability and Protection Dual AHRS Hypoxia Check & Automated Descent Mode Blue Level Button Autopilot stall protection Dual Alternators 406 MHZ ELT ADS-B Transponder
It’s the plane that put Cirrus on the map and transformed an industry. The SR20 is the perfect dual-role airplane: easily manageable for the newer pilot and perfectly suitable for business use.
“With enhanced features galore, the SR20 is faster, more sophisticated and even more luxurious than ever.” -Robert Goyer, Flying Magazine
Specs
Weight
- Base Weight: 2126 lbs (964 kg)
- Useful Load: 924 lbs (419 kg)
- Cabin payload with 3 hr trip fuel and 45 min reserve675 lbs (306 kg)
Engine
- Manufacturer: Continental
- Model: IO-360-ES
- Horsepower: 200
Dimensions
- Wingspan: 38 ft 4 in (11.68 m)
- Length: 26 ft (7.92 m)
- Height: 8 ft 11 in (2.7 m)
- Cabin Width: 49 in (124 cm)
- Cabin Height: 50 in (127 cm)
Performance
- Takeoff: 1,478 ft (451 m)
- Climb Rate: 828 ft/min (4.2 m/sec)
- Max operating Altitude: 17,500 ft (5,334 m)
- Stall Speed with Flaps: 56 KCAS
- Max Cruise Speed: 155 KTAS
- Landing Groundroll: 853 ft (260 m)
Airframe & Powerplant
Continental IO-360-ES 200 HP Engine
Black Engine Baffling
3-Blade Propeller
Cirrus Airframe Parachute System™ (CAPS)
Airbag Seatbelts (Front Seats)
Single Movement Power Lever
Dual Side Yoke
Advanced Wheel Fairings
High Performance Brakes
Tubeless Tires
Surface Illumination Lights
60/40 FlexSeating™ – Seats up to 5
USB Power Ports
Standard Interior
2 Year Spinner-to-Tail Warranty
Avionics
Cirrus Perspective™ by Garmin® Cockpit
10’’ Screens
GMA 350 All-digital Audio Panel
Keyboard Controller
Dual WAAS GPS/Comm/Nav Radios
Engine & Fuel Monitoring
FliteCharts® & SafeTaxi® (subscription required)
Garmin GFC700 Autopilot with Electronic Stability and Protection
Dual AHRS
Hypoxia Check & Automated Descent Mode
Blue Level Button
Autopilot stall protection
Dual Alternators
406 MHZ ELT
ADS-B Transponder