Key figures
Range 14,800 km Typical seating x 25
Wing span 60.30 m
Overall length 58.37 m
Height 17.73 m
| Length | 58.37 m |
|---|---|
| Fuselage width | 5.64 m |
| Wing span (geometric) | 60.30 m |
| Height | 17.73 m |
| Track | 10.69 m |
| Wheelbase | 22.18 m |
Key performance data
| Typical PAX in VIP configuration | 25 |
|---|---|
| Range | 14,800 km |
| Take-off run | 2,770 m |
| Landing run | 1,730 m |
| Maximum operating Speed | M0.86 |
| Ceiling | 12,500 m |
| Engines thrust | 303 to 316 kN |
Aircraft weights and fuel capacity
| Max ramp weight | 240.9 tonnes |
|---|---|
| Max take-off weight | 240.0 tonnes |
| Max landing weight | 182.0 tonnes |
| Max zero fuel weight | 168.0 tonnes |
| Max fuel capacity | 139,090 litres |
Cabin Dimensions
| Cabin length | 45.47 m |
|---|---|
| Cabin width | 5.28 m |
| Cabin height | 2.41 m |
| Cabin floor area gross | 215.60 m2 |
Engine RR Trent 772B
Cabin dimensions shown for VIP configuration.
Take-off distance at SL, 50ft obstacle clearance ISA, MTOW
Landing distance at SL, 50ft obstacle clearance ISA, MLW
Highest design weights options shown
Range at 8 pax, NBAA, IFR profile
| Airbus Group | |
|---|---|
| Product Category | Aircraft |
| Product Number | ACJ330 |
| Product Name | Corporate Jet |