Cirrus Aircraft Personal Jet Vision SF50

Description
The Vision SF50 is the realization of a vision to reimagine and reinvent the jet airplane in order to create a whole new category of aircraft —The Personal Jet. It’s a jet that’s designed to be flown by the owner. Not requiring a full-time professional pilot or a full-blown flight department, the Vision SF50 fills the untapped void between high performance pistons and the Very Light Jet. Simpler to fly and easier to operate and own,the Vision SF50 is truly a revolution in personal transportation. It makes jet performance accessible to pilots and aircraft owners who, up until now, could only dream. Of course, with the exclusive Cirrus Airframe Parachute System™ (CAPS™) the Vision SF50 also sets a new standard in jet aircraft safety. BREAKTHROUGH JET INNOVATION Continuing with Cirrus’ tradition of groundbreaking carbon fiber technology, the result is an advanced seamless monocoque carbon fuselage that is lighter and stronger making it the state-of-the-art pressure vessel in its class. The imaginative “piggyback” engine placement and eye-catching V-tail design is a novel solution to reducing cabin noise. The Cirrus Airframe Parachute System™ (CAPS) provides the ultimate safety advantage–an exclusive Cirrus technology that has saved over 100 lives in SR20 and SR22 aircraft. THE JET AGE. SIMPLIFIED. The Cirrus Life is about using your personal aircraft to enhance your life, not consume it. And that is one of the revolutionary aspects of the Vision SF50. You don’t have to be a full time pilot or have a flight department to take your flying lifestyle to jet speed. Everything about the Vision SF50 has been designed to make the aircraft a pleasure to own and fly. Features like side yoke controls, the Cirrus Perspective ™ by Garmin® 3000 based avionics, Synthetic Vision Technology (SVT) and single lever FADEC engine control creates a flying experience that lets you safely and comfortably fly with the confidence and control that can only be found in a Cirrus. Standard Features Cirrus Airframe Parachute System (CAPS™) Garmin G3000 Based Avionics Flight Into Known Ice System Modular Seating for Five Adults Air Conditioning with Climate Control 3-Point Crew Airbag Seatbelts Large Tinted Windows for Exceptional Visibility Leather Interior 4+ USB Power Ports Fits Inside Standard 40 ft. (12.2 m) Hangar Specs Weight Maximum Ramp Weight: 6040 lbs (2740 kg) Maximum Takeoff Weight: 6000 lbs (2727 kg) Basic Empty Weight: 3572 lbs (1620 kg) Max Zero Fuel Weight: 4900 lbs (2223 kg) Maximum Usable Fuel: 1947 lbs (288 gal) 883 kg (1090 liters) Engine Manufacturer: Williams International Model: FJ33-5A Thrust: Approximately 1800 lbs Dimensions Wingspan: 38.3 ft. (11.67 m) Length: 30.7 ft. (9.42 m) Height: 10.5 ft. (3.20 m) Cabin Width: 5.1 ft. (1.56 m) Cabin Height: 4.1 ft. (1.24 m) Performance Takeoff: 1744 ft. (532 m) Takeoff Over 50 ft Obstacle: 2298 ft. (700 m) Climb Rate: Not published yet Max operating Altitude: FL280 Stall Speed with Flaps: Mid 60's Max Cruise Speed: 300 KTAS Landing Groundroll: 1245 ft. (379 m)
Description
The Vision SF50 is the realization of a vision to reimagine and reinvent the jet airplane in order to create a whole new category of aircraft —The Personal Jet. It’s a jet that’s designed to be flown by the owner. Not requiring a full-time professional pilot or a full-blown flight department, the Vision SF50 fills the untapped void between high performance pistons and the Very Light Jet. Simpler to fly and easier to operate and own,the Vision SF50 is truly a revolution in personal transportation. It makes jet performance accessible to pilots and aircraft owners who, up until now, could only dream. Of course, with the exclusive Cirrus Airframe Parachute System™ (CAPS™) the Vision SF50 also sets a new standard in jet aircraft safety. BREAKTHROUGH JET INNOVATION Continuing with Cirrus’ tradition of groundbreaking carbon fiber technology, the result is an advanced seamless monocoque carbon fuselage that is lighter and stronger making it the state-of-the-art pressure vessel in its class. The imaginative “piggyback” engine placement and eye-catching V-tail design is a novel solution to reducing cabin noise. The Cirrus Airframe Parachute System™ (CAPS) provides the ultimate safety advantage–an exclusive Cirrus technology that has saved over 100 lives in SR20 and SR22 aircraft. THE JET AGE. SIMPLIFIED. The Cirrus Life is about using your personal aircraft to enhance your life, not consume it. And that is one of the revolutionary aspects of the Vision SF50. You don’t have to be a full time pilot or have a flight department to take your flying lifestyle to jet speed. Everything about the Vision SF50 has been designed to make the aircraft a pleasure to own and fly. Features like side yoke controls, the Cirrus Perspective ™ by Garmin® 3000 based avionics, Synthetic Vision Technology (SVT) and single lever FADEC engine control creates a flying experience that lets you safely and comfortably fly with the confidence and control that can only be found in a Cirrus. Standard Features Cirrus Airframe Parachute System (CAPS™) Garmin G3000 Based Avionics Flight Into Known Ice System Modular Seating for Five Adults Air Conditioning with Climate Control 3-Point Crew Airbag Seatbelts Large Tinted Windows for Exceptional Visibility Leather Interior 4+ USB Power Ports Fits Inside Standard 40 ft. (12.2 m) Hangar Specs Weight Maximum Ramp Weight: 6040 lbs (2740 kg) Maximum Takeoff Weight: 6000 lbs (2727 kg) Basic Empty Weight: 3572 lbs (1620 kg) Max Zero Fuel Weight: 4900 lbs (2223 kg) Maximum Usable Fuel: 1947 lbs (288 gal) 883 kg (1090 liters) Engine Manufacturer: Williams International Model: FJ33-5A Thrust: Approximately 1800 lbs Dimensions Wingspan: 38.3 ft. (11.67 m) Length: 30.7 ft. (9.42 m) Height: 10.5 ft. (3.20 m) Cabin Width: 5.1 ft. (1.56 m) Cabin Height: 4.1 ft. (1.24 m) Performance Takeoff: 1744 ft. (532 m) Takeoff Over 50 ft Obstacle: 2298 ft. (700 m) Climb Rate: Not published yet Max operating Altitude: FL280 Stall Speed with Flaps: Mid 60's Max Cruise Speed: 300 KTAS Landing Groundroll: 1245 ft. (379 m)
Datasheet
Datasheet Summary
Powered by GS/AI

The Vision SF50 is a personal jet designed for owner-pilots, bridging the gap between high-performance piston aircraft and very light jets. It features a seamless monocoque carbon fuselage, which enhances strength while reducing weight. The aircraft is equipped with the Cirrus Airframe Parachute System,Ñ¢ (CAPS,Ñ¢), providing an added layer of safety. Performance specifications include a maximum cruise speed of 300 KTAS and a range of up to 1,200 nautical miles, accommodating up to five adults and two children. The Vision SF50 is powered by a Williams International FJ33-5A engine, delivering approximately 1,800 lbs of thrust. Standard features include advanced Garmin G3000-based avionics, air conditioning, modular seating, and USB power ports. The aircraft's dimensions allow it to fit inside a standard 40 ft hangar, making it practical for personal use. Overall, the Vision SF50 offers a combination of performance, safety, and ease of operation suitable for personal aviation needs.

Datasheet Summary
Powered by GS/AI

The Vision SF50 is a personal jet designed for owner-pilots, bridging the gap between high-performance piston aircraft and very light jets. It features a seamless monocoque carbon fuselage, which enhances strength while reducing weight. The aircraft is equipped with the Cirrus Airframe Parachute System,Ñ¢ (CAPS,Ñ¢), providing an added layer of safety. Performance specifications include a maximum cruise speed of 300 KTAS and a range of up to 1,200 nautical miles, accommodating up to five adults and two children. The Vision SF50 is powered by a Williams International FJ33-5A engine, delivering approximately 1,800 lbs of thrust. Standard features include advanced Garmin G3000-based avionics, air conditioning, modular seating, and USB power ports. The aircraft's dimensions allow it to fit inside a standard 40 ft hangar, making it practical for personal use. Overall, the Vision SF50 offers a combination of performance, safety, and ease of operation suitable for personal aviation needs.

Suppliers

Company
Product
Description
Supplier Links
Personal Jet - Vision SF50 - Cirrus Aircraft
Duluth, MN, USA
Personal Jet
Vision SF50
Personal Jet Vision SF50
The Vision SF50 is the realization of a vision to reimagine and reinvent the jet airplane in order to create a whole new category of aircraft —The Personal Jet. It’s a jet that’s designed to be flown by the owner. Not requiring a full-time professional pilot or a full-blown flight department, the Vision SF50 fills the untapped void between high performance pistons and the Very Light Jet. Simpler to fly and easier to operate and own,the Vision SF50 is truly a revolution in personal transportation. It makes jet performance accessible to pilots and aircraft owners who, up until now, could only dream. Of course, with the exclusive Cirrus Airframe Parachute System™ (CAPS™) the Vision SF50 also sets a new standard in jet aircraft safety. BREAKTHROUGH JET INNOVATION Continuing with Cirrus’ tradition of groundbreaking carbon fiber technology, the result is an advanced seamless monocoque carbon fuselage that is lighter and stronger making it the state-of-the-art pressure vessel in its class. The imaginative “piggyback” engine placement and eye-catching V-tail design is a novel solution to reducing cabin noise. The Cirrus Airframe Parachute System™ (CAPS) provides the ultimate safety advantage–an exclusive Cirrus technology that has saved over 100 lives in SR20 and SR22 aircraft. THE JET AGE. SIMPLIFIED. The Cirrus Life is about using your personal aircraft to enhance your life, not consume it. And that is one of the revolutionary aspects of the Vision SF50. You don’t have to be a full time pilot or have a flight department to take your flying lifestyle to jet speed. Everything about the Vision SF50 has been designed to make the aircraft a pleasure to own and fly. Features like side yoke controls, the Cirrus Perspective ™ by Garmin® 3000 based avionics, Synthetic Vision Technology (SVT) and single lever FADEC engine control creates a flying experience that lets you safely and comfortably fly with the confidence and control that can only be found in a Cirrus. Standard Features Cirrus Airframe Parachute System (CAPS™) Garmin G3000 Based Avionics Flight Into Known Ice System Modular Seating for Five Adults Air Conditioning with Climate Control 3-Point Crew Airbag Seatbelts Large Tinted Windows for Exceptional Visibility Leather Interior 4+ USB Power Ports Fits Inside Standard 40 ft. (12.2 m) Hangar Specs Weight Maximum Ramp Weight: 6040 lbs (2740 kg) Maximum Takeoff Weight: 6000 lbs (2727 kg) Basic Empty Weight: 3572 lbs (1620 kg) Max Zero Fuel Weight: 4900 lbs (2223 kg) Maximum Usable Fuel: 1947 lbs (288 gal) 883 kg (1090 liters) Engine Manufacturer: Williams International Model: FJ33-5A Thrust: Approximately 1800 lbs Dimensions Wingspan: 38.3 ft. (11.67 m) Length: 30.7 ft. (9.42 m) Height: 10.5 ft. (3.20 m) Cabin Width: 5.1 ft. (1.56 m) Cabin Height: 4.1 ft. (1.24 m) Performance Takeoff: 1744 ft. (532 m) Takeoff Over 50 ft Obstacle: 2298 ft. (700 m) Climb Rate: Not published yet Max operating Altitude: FL280 Stall Speed with Flaps: Mid 60's Max Cruise Speed: 300 KTAS Landing Groundroll: 1245 ft. (379 m)

The Vision SF50 is the realization of a vision to reimagine and reinvent the jet airplane in order to create a whole new category of aircraft —The Personal Jet. It’s a jet that’s designed to be flown by the owner. Not requiring a full-time professional pilot or a full-blown flight department, the Vision SF50 fills the untapped void between high performance pistons and the Very Light Jet. Simpler to fly and easier to operate and own,the Vision SF50 is truly a revolution in personal transportation. It makes jet performance accessible to pilots and aircraft owners who, up until now, could only dream. Of course, with the exclusive Cirrus Airframe Parachute System™ (CAPS™) the Vision SF50 also sets a new standard in jet aircraft safety.

BREAKTHROUGH JET INNOVATION

Continuing with Cirrus’ tradition of groundbreaking carbon fiber technology, the result is an advanced seamless monocoque carbon fuselage that is lighter and stronger making it the state-of-the-art pressure vessel in its class.

The imaginative “piggyback” engine placement and eye-catching V-tail design is a novel solution to reducing cabin noise. The Cirrus Airframe Parachute System™ (CAPS) provides the ultimate safety advantage–an exclusive Cirrus technology that has saved over 100 lives in SR20 and SR22 aircraft.

THE JET AGE. SIMPLIFIED.

The Cirrus Life is about using your personal aircraft to enhance your life, not consume it. And that is one of the revolutionary aspects of the Vision SF50. You don’t have to be a full time pilot or have a flight department to take your flying lifestyle to jet speed. Everything about the Vision SF50 has been designed to make the aircraft a pleasure to own and fly. Features like side yoke controls, the Cirrus Perspective ™ by Garmin® 3000 based avionics, Synthetic Vision Technology (SVT) and single lever FADEC engine control creates a flying experience that lets you safely and comfortably fly with the confidence and control that can only be found in a Cirrus.

Standard Features

  • Cirrus Airframe Parachute System (CAPS™)
  • Garmin G3000 Based Avionics
  • Flight Into Known Ice System
  • Modular Seating for Five Adults
  • Air Conditioning with Climate Control
  • 3-Point Crew Airbag Seatbelts
  • Large Tinted Windows for Exceptional Visibility
  • Leather Interior
  • 4+ USB Power Ports
  • Fits Inside Standard 40 ft. (12.2 m) Hangar

Specs

Weight

  • Maximum Ramp Weight: 6040 lbs (2740 kg)
  • Maximum Takeoff Weight: 6000 lbs (2727 kg)
  • Basic Empty Weight: 3572 lbs (1620 kg)
  • Max Zero Fuel Weight: 4900 lbs (2223 kg)
  • Maximum Usable Fuel: 1947 lbs (288 gal) 883 kg (1090 liters)

Engine

  • Manufacturer: Williams International
  • Model: FJ33-5A
  • Thrust: Approximately 1800 lbs

Dimensions

  • Wingspan: 38.3 ft. (11.67 m)
  • Length: 30.7 ft. (9.42 m)
  • Height: 10.5 ft. (3.20 m)
  • Cabin Width: 5.1 ft. (1.56 m)
  • Cabin Height: 4.1 ft. (1.24 m)

Performance

  • Takeoff: 1744 ft. (532 m)
  • Takeoff Over 50 ft Obstacle: 2298 ft. (700 m)
  • Climb Rate: Not published yet
  • Max operating Altitude: FL280
  • Stall Speed with Flaps: Mid 60's
  • Max Cruise Speed: 300 KTAS
  • Landing Groundroll: 1245 ft. (379 m)
Supplier's Site Datasheet

Technical Specifications

  Cirrus Aircraft
Product Category Aircraft
Product Number Vision SF50
Product Name Personal Jet
Unlock Full Specs
to access all available technical data

Similar Products