Cirque Corporation TM9925 Touchpad TM9925

Description
TM9925 Touchpad The TM9925 is an industry standard-sized touchpad designed to utilize the Universal Serial Bus (USB) communications protocol. It also incorporates the standard USB "suspend mode" (a power management feature that greatly reduces power usage whenever the host’s operating systems issues a "System Standby" command). It is ideal for integration into a wide-range of products for navigation and pointing input. We also offer custom overlays to match your design requirements. APPLICATIONSKeyboard s Keypads Mouse alternatives Industrial control panels Medical instruments PC peripherals Point-of-sale devices Laptops FEATURESIndustry-sta ndard laptop size USB (10-pin connector) compatibility Low power consumption Easy product integration due to thin, lightweight design and onboard mechanical buttons No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurabl e options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.
Description
TM9925 Touchpad The TM9925 is an industry standard-sized touchpad designed to utilize the Universal Serial Bus (USB) communications protocol. It also incorporates the standard USB "suspend mode" (a power management feature that greatly reduces power usage whenever the host’s operating systems issues a "System Standby" command). It is ideal for integration into a wide-range of products for navigation and pointing input. We also offer custom overlays to match your design requirements. APPLICATIONSKeyboard s Keypads Mouse alternatives Industrial control panels Medical instruments PC peripherals Point-of-sale devices Laptops FEATURESIndustry-sta ndard laptop size USB (10-pin connector) compatibility Low power consumption Easy product integration due to thin, lightweight design and onboard mechanical buttons No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurabl e options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.

Suppliers

Company
Product
Description
Supplier Links
TM9925 Touchpad - TM9925 - Cirque Corporation
Salt Lake City, UT, USA
TM9925 Touchpad
TM9925
TM9925 Touchpad TM9925
TM9925 Touchpad The TM9925 is an industry standard-sized touchpad designed to utilize the Universal Serial Bus (USB) communications protocol. It also incorporates the standard USB "suspend mode" (a power management feature that greatly reduces power usage whenever the host’s operating systems issues a "System Standby" command). It is ideal for integration into a wide-range of products for navigation and pointing input. We also offer custom overlays to match your design requirements. APPLICATIONSKeyboard s Keypads Mouse alternatives Industrial control panels Medical instruments PC peripherals Point-of-sale devices Laptops FEATURESIndustry-sta ndard laptop size USB (10-pin connector) compatibility Low power consumption Easy product integration due to thin, lightweight design and onboard mechanical buttons No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurabl e options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.

TM9925 Touchpad The TM9925 is an industry standard-sized touchpad designed to utilize the Universal Serial Bus (USB) communications protocol. It also incorporates the standard USB "suspend mode" (a power management feature that greatly reduces power usage whenever the host’s operating systems issues a "System Standby" command). It is ideal for integration into a wide-range of products for navigation and pointing input. We also offer custom overlays to match your design requirements. APPLICATIONSKeyboards Keypads Mouse alternatives Industrial control panels Medical instruments PC peripherals Point-of-sale devices Laptops FEATURESIndustry-standard laptop size USB (10-pin connector) compatibility Low power consumption Easy product integration due to thin, lightweight design and onboard mechanical buttons No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurable options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.

Supplier's Site

Technical Specifications

  Cirque Corporation
Product Category Computer Mice and Pointing Devices
Product Number TM9925
Product Name TM9925 Touchpad
Device Type Touchpad
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 8418440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Medical
Number of Buttons 5
Dimensions 158 x 68 x 42mm
View Details
Model 622-20 -  - Ultra Electronics Measurement Systems Inc
Ultra Electronics Measurement Systems Inc
Specs
Device Type Trackball
Number of Buttons 2
Dimensions 3.5" Square, 2.07" Height
View Details
Industrial Motion Controller Holder - M2000 Series - CTI Electronics Corporation
Specs
Device Type Joystick
Number of Buttons 3
Dimensions 4x3x1.46"
View Details