TSI Incorporated AeroTrak Portable Particle Counter 9550 9550-02

Description
Flow Rate 1.77 CFM (50 L/min) ±5% accuracy / Particle Size Range 9550-02: 0.5 to 25 µm The TSI AeroTrak® Portable Particle Counter Model 9550 offer best-in-class features and versatility. The Model 9550 provides a 1.77 CFM (50 L/min) flow with 0.5 μm sensitivity. Compatible with TSI’s accurate ventilation probes that measure air velocity/temperature /RH, the Model 9550 provides you with a complete solution for your certification needs. Particle count data can be conveniently viewed on screen, downloaded using TrakPro™ Lite Secure software, or printed directly to the integrated printer. This particle counter can generate pass/fail reports for ISO 14644-1, EU GMP Annex 1, and FS209E, via the onboard printer and the supplied TrakPro Lite Secure download software. Multiple particle counter configurations can be conveniently stored and uploaded as needed. This product can be used as a stand-alone particle counter or integrated into a facility monitoring system like TSI’s FMS 5. The Model 9550 complies with all the stringent requirements set forth in ISO 21501-4. It is calibrated with NIST traceable PSL spheres using TSI’s world-class Classifier and Condensation Particle Counters, the recognized standard for particle measurements. Applications Particle contamination monitoring Installed filter leak testing Cleanroom certification Download Software To download applicable software and/or firmware, please use the Software/Firmwar e Wizard. Features & Benefits 0.5 to 25 μm size range Up to six channels of simultaneous data 1.77 CFM (50 L/min) flow rate Complies with all requirements of ISO 21501-4  Data storage: 250 zones, 999 locations, and 10,000 samples USB, USB Storage Device and Ethernet data transfer Industry’s loudest audible alarm Easy icon-driven touch screen operation Onboard reports for ISO-14644-1, EU GMP Annex 1, and FS209E External certification reports via TrakPro Lite Secure  Allows storage and recall of specific Recipes and Zone configurations Displays up to three environmental parameters Stainless steel enclosure Lightweight
Datasheet
Description
Flow Rate 1.77 CFM (50 L/min) ±5% accuracy / Particle Size Range 9550-02: 0.5 to 25 µm The TSI AeroTrak® Portable Particle Counter Model 9550 offer best-in-class features and versatility. The Model 9550 provides a 1.77 CFM (50 L/min) flow with 0.5 μm sensitivity. Compatible with TSI’s accurate ventilation probes that measure air velocity/temperature /RH, the Model 9550 provides you with a complete solution for your certification needs. Particle count data can be conveniently viewed on screen, downloaded using TrakPro™ Lite Secure software, or printed directly to the integrated printer. This particle counter can generate pass/fail reports for ISO 14644-1, EU GMP Annex 1, and FS209E, via the onboard printer and the supplied TrakPro Lite Secure download software. Multiple particle counter configurations can be conveniently stored and uploaded as needed. This product can be used as a stand-alone particle counter or integrated into a facility monitoring system like TSI’s FMS 5. The Model 9550 complies with all the stringent requirements set forth in ISO 21501-4. It is calibrated with NIST traceable PSL spheres using TSI’s world-class Classifier and Condensation Particle Counters, the recognized standard for particle measurements. Applications Particle contamination monitoring Installed filter leak testing Cleanroom certification Download Software To download applicable software and/or firmware, please use the Software/Firmwar e Wizard. Features & Benefits 0.5 to 25 μm size range Up to six channels of simultaneous data 1.77 CFM (50 L/min) flow rate Complies with all requirements of ISO 21501-4  Data storage: 250 zones, 999 locations, and 10,000 samples USB, USB Storage Device and Ethernet data transfer Industry’s loudest audible alarm Easy icon-driven touch screen operation Onboard reports for ISO-14644-1, EU GMP Annex 1, and FS209E External certification reports via TrakPro Lite Secure  Allows storage and recall of specific Recipes and Zone configurations Displays up to three environmental parameters Stainless steel enclosure Lightweight
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AeroTrak Portable Particle Counter 9550 - 9550-02 - TSI Incorporated
Shoreview, MN, United States
AeroTrak Portable Particle Counter 9550
9550-02
AeroTrak Portable Particle Counter 9550 9550-02
Flow Rate 1.77 CFM (50 L/min) ±5% accuracy / Particle Size Range 9550-02: 0.5 to 25 µm The TSI AeroTrak® Portable Particle Counter Model 9550 offer best-in-class features and versatility. The Model 9550 provides a 1.77 CFM (50 L/min) flow with 0.5 μm sensitivity. Compatible with TSI’s accurate ventilation probes that measure air velocity/temperature /RH, the Model 9550 provides you with a complete solution for your certification needs. Particle count data can be conveniently viewed on screen, downloaded using TrakPro™ Lite Secure software, or printed directly to the integrated printer. This particle counter can generate pass/fail reports for ISO 14644-1, EU GMP Annex 1, and FS209E, via the onboard printer and the supplied TrakPro Lite Secure download software. Multiple particle counter configurations can be conveniently stored and uploaded as needed. This product can be used as a stand-alone particle counter or integrated into a facility monitoring system like TSI’s FMS 5. The Model 9550 complies with all the stringent requirements set forth in ISO 21501-4. It is calibrated with NIST traceable PSL spheres using TSI’s world-class Classifier and Condensation Particle Counters, the recognized standard for particle measurements. Applications Particle contamination monitoring Installed filter leak testing Cleanroom certification Download Software To download applicable software and/or firmware, please use the Software/Firmwar e Wizard. Features & Benefits 0.5 to 25 μm size range Up to six channels of simultaneous data 1.77 CFM (50 L/min) flow rate Complies with all requirements of ISO 21501-4  Data storage: 250 zones, 999 locations, and 10,000 samples USB, USB Storage Device and Ethernet data transfer Industry’s loudest audible alarm Easy icon-driven touch screen operation Onboard reports for ISO-14644-1, EU GMP Annex 1, and FS209E External certification reports via TrakPro Lite Secure  Allows storage and recall of specific Recipes and Zone configurations Displays up to three environmental parameters Stainless steel enclosure Lightweight

Flow Rate 1.77 CFM (50 L/min) ±5% accuracy / Particle Size Range 9550-02: 0.5 to 25 µm

The TSI AeroTrak® Portable Particle Counter Model 9550 offer best-in-class features and versatility. The Model 9550 provides a 1.77 CFM (50 L/min) flow with 0.5 μm sensitivity. Compatible with TSI’s accurate ventilation probes that measure air velocity/temperature/RH, the Model 9550 provides you with a complete solution for your certification needs. Particle count data can be conveniently viewed on screen, downloaded using TrakPro™ Lite Secure software, or printed directly to the integrated printer.

This particle counter can generate pass/fail reports for ISO 14644-1, EU GMP Annex 1, and FS209E, via the onboard printer and the supplied TrakPro Lite Secure download software. Multiple particle counter configurations can be conveniently stored and uploaded as needed. This product can be used as a stand-alone particle counter or integrated into a facility monitoring system like TSI’s FMS 5.

The Model 9550 complies with all the stringent requirements set forth in ISO 21501-4. It is calibrated with NIST traceable PSL spheres using TSI’s world-class Classifier and Condensation Particle Counters, the recognized standard for particle measurements.

Applications

  • Particle contamination monitoring
  • Installed filter leak testing
  • Cleanroom certification

Download Software

  • To download applicable software and/or firmware, please use the Software/Firmware Wizard.

Features & Benefits

  • 0.5 to 25 μm size range
  • Up to six channels of simultaneous data
  • 1.77 CFM (50 L/min) flow rate
  • Complies with all requirements of ISO 21501-4
  •  Data storage: 250 zones, 999 locations, and 10,000 samples
  • USB, USB Storage Device and Ethernet data transfer
  • Industry’s loudest audible alarm
  • Easy icon-driven touch screen operation
  • Onboard reports for ISO-14644-1, EU GMP Annex 1, and FS209E
  • External certification reports via TrakPro Lite Secure 
  • Allows storage and recall of specific Recipes and Zone configurations
  • Displays up to three environmental parameters
  • Stainless steel enclosure
  • Lightweight
Supplier's Site Datasheet

Technical Specifications

  TSI Incorporated
Product Category Particle Analyzers
Product Number 9550-02
Product Name AeroTrak Portable Particle Counter 9550
Measurement Type Size
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Measurement Type Size; Shape; Count
Technology Microscopy / Image Analysis
Display & Special Features PC Interface / Networkable; Video
View Details
Particle Counter - PCE-RCM 12 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Table Top Particle counter
View Details
NanoScan SMPS Nanoparticle Sizer 3910 - 3910 - TSI Incorporated
Specs
Measurement Type Size
View Details
Heavy Duty Analytical Sieve Shaker ANALYSETTE 18 -  - Fritsch GmbH - Milling and Sizing
Specs
Measurement Type Size
Sample Type Powder / Solid; Emulsion
Technology Sieving
View Details